The A4952 is a full-bridge DMOS PWM motor driver designed for pulse width modulated control of DC motors with peak output currents up to ±2 A and operating voltages up to 40 V. It is packaged in a 10-pin MSOP with an exposed thermal pad (LY package), supporting thermal resistance of 48 °C/W on a 4-layer PCB. Features include overcurrent protection, internal undervoltage lockout, synchronous rectification, crossover-current protection, and a fault output. The device operates with logic input voltages from 0 to 6 V, has an adjustable PWM current limit via the VREF pin, and complies with an operating temperature range of -40 to 85 °C.
The A4952/3 offers a cost-effective solution for PWM control of DC motors, with integrated protection features and synchronous rectification for enhanced efficiency.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Motor Driver DMOS Parallel 10-MSOP-EP
Motor Driver DMOS Parallel 10-MSOP-EP
Motor Driver DMOS Parallel 10-MSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 729342-A4952ELYTR-T
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 2A
Motor Type - AC, DC: Brushed DC
Family Name: A4952
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Alternative Parts (Cross-Reference): TB62262FTAG; AN44183A; TB62216FNG;
Introduction Date: June 24, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: A4952
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 40V
Load Voltage (V): 8V ~ 40V
2A DMOS Brush DC Motor Driver, 40V, MSOP-10 Product overview: A4952ELYTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2A, 40V, MSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4952ELYTR-T can be used for catalog matching and distributor lookup.
MOTOR DVR, FULL, 10MSOP; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Motor Driver DMOS Parallel 10-MSOP-EP
IC MOTOR DRIVER 8V-40V 10MSOP
IC MOTOR DRIVER 8V-40V 10MSOP
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4952ELYTR-T | 620-1451-6-ND | 729342-A4952ELYTR-T | 744-A4952ELYTR-T | 71T9770 | A4952ELYTR-T | A4952ELYTR-T | A4952ELYTR-T |
| Product Name | Full Brdige DMOS Pwm Motor Driver | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A4952ELYTR-T | 2A 40V MSOP Motor Driver IC | Motor Dvr, Full, 10Msop; Motor Type Allegro Microsystems | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | Pulse Width Modulation Drive | ||||||
| Motor / System | DC Brushed | DC Brushed | PWM | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | ||||||
| Communication | Parallel Interface | Parallel | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |