Allegro MicroSystems Inc. Hall Effect Sensor, 4-26.5V, Sip-4; Hall Effect Type Allegro Microsystems A1468LK-T

Description
HALL EFFECT SENSOR, 4-26.5V, SIP-4; Hall Effect Type:-; Output Current:30mA; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:26.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, 4-26.5V, SIP-4; Hall Effect Type:-; Output Current:30mA; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:26.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, 4-26.5V, Sip-4; Hall Effect Type Allegro Microsystems - 39X7745 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, 4-26.5V, Sip-4; Hall Effect Type Allegro Microsystems
39X7745
Hall Effect Sensor, 4-26.5V, Sip-4; Hall Effect Type Allegro Microsystems 39X7745
HALL EFFECT SENSOR, 4-26.5V, SIP-4; Hall Effect Type:-; Output Current:30mA; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:26.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

HALL EFFECT SENSOR, 4-26.5V, SIP-4; Hall Effect Type:-; Output Current:30mA; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:26.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 39X7745
Product Name Hall Effect Sensor, 4-26.5V, Sip-4; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
 - A1684LUBTN-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details