Sandvik Coromant Co. Indexable Drills T-Max U Stack Drill

Description
T-Max U stack drill is optimized for stack drilling–a method used for drilling large numbers of holes through thin plates. When the drill breaks through a stacked plate, it creates a minimal disc that is evacuated along the chip channel. Benefits Productive stack drilling Efficient chip evacuation Features Indexable insert drill Chip channel for maximized chip evacuation Drill diameter: 27-59 mm (1.063-2.323 inch) Drill depth: 2.5 x DC Application Typical applications include the drilling of baffle plates for heat exchangers and components for bridges For low carbon steel and stainless steel materials
Description
T-Max U stack drill is optimized for stack drilling–a method used for drilling large numbers of holes through thin plates. When the drill breaks through a stacked plate, it creates a minimal disc that is evacuated along the chip channel. Benefits Productive stack drilling Efficient chip evacuation Features Indexable insert drill Chip channel for maximized chip evacuation Drill diameter: 27-59 mm (1.063-2.323 inch) Drill depth: 2.5 x DC Application Typical applications include the drilling of baffle plates for heat exchangers and components for bridges For low carbon steel and stainless steel materials

Suppliers

Company
Product
Description
Supplier Links
Indexable Drills - T-Max U Stack Drill - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Indexable Drills
T-Max U Stack Drill
Indexable Drills T-Max U Stack Drill
T-Max U stack drill is optimized for stack drilling–a method used for drilling large numbers of holes through thin plates. When the drill breaks through a stacked plate, it creates a minimal disc that is evacuated along the chip channel. Benefits Productive stack drilling Efficient chip evacuation Features Indexable insert drill Chip channel for maximized chip evacuation Drill diameter: 27-59 mm (1.063-2.323 inch) Drill depth: 2.5 x DC Application Typical applications include the drilling of baffle plates for heat exchangers and components for bridges For low carbon steel and stainless steel materials

T-Max U stack drill is optimized for stack drilling–a method used for drilling large numbers of holes through thin plates. When the drill breaks through a stacked plate, it creates a minimal disc that is evacuated along the chip channel.

Benefits

  • Productive stack drilling
  • Efficient chip evacuation

Features

  • Indexable insert drill
  • Chip channel for maximized chip evacuation
  • Drill diameter: 27-59 mm (1.063-2.323 inch)
  • Drill depth: 2.5 x DC

Application

  • Typical applications include the drilling of baffle plates for heat exchangers and components for bridges
  • For low carbon steel and stainless steel materials
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number T-Max U Stack Drill
Product Name Indexable Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist; Stack Drilling
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drills For Composites - CoroDrill 452 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details