Sandvik Coromant Co. Drills For Composites CoroDrill 452

Description
For aerospace rivet and bolt holes, you can’t go wrong with this assortment of new standard drills. Each carbon fiber material can be different, which then varies the risk for delamination or splintering. These drills, optimized for composite-stack and metallic-stack materials, ensure the stringent hole tolerances are met with exceptional finish and quality. Close hole tolerances, good surface finish Tools optimized by CFRP and metallic-stack material type Low-thrust geometries reduce risk of hole delamination and burrs Application Portable hand-held machines Aerospace rivet and bolt holes Carbon fiber reinforced plastics (CFRP) Carbon fiber reinforced plastic/metallic-sta ck materials ISO application area Features Tools optimized for hole making in carbon fiber reinforced plastics (CFRP): Composite drill CoroDrill 452.1…C​ Right-hand drill with left-hand helix counteracts thrust forces to increase hole quality Designed for smooth exits from CFRP material Avoids damage caused by straight flute design Point geometry developed for CFRP materials, including unidirectional material Use with drill bushing for improved hole tolerance to IT 0.05 mm (0.002 inch) Composite reamer CoroDrill 452.R…C Designed for close hole tolerances Step pilot to reduce thrust and improve hole quality Designed to reduce risk of hole delamination Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 PCD countersink CoroDrill 452.C…C Single-edge countersink to improve accuracy, optimized for CFRP materials PCD cutting edge gives longer tool life and resharpening capability Standard tools for 100° and 130° chamfer angle Correct chamfer depth ensured with micro-stop Wide range of radii, angles, and dimensions available as engineered solution Carbide pilot to improve accuracy Tools optimized for hole making in CFRP/metallic-stack materials:​ Composite-metal drill CoroDrill 452.1…CM For pre-drilled and non-pre-drilled applications For stacks of CFRP and aluminum, titanium, and stainless steel Self-centering drill point Tolerance to 0.05 mm (0.002 inch) with drill bushing Composite-metal drill with pilot CoroDrill 452.4…CM Drill pilot designed for pre-drilled and non-pre-drilled applications For high-quality holes with exceptional finish and quality Minimum force needed to complete hole Use with guide bushing for holes with minimum size difference between material stacks Self-centering drill pilot Tolerance to IT 0.05 mm (0.002 inch) with drill bushing Composite-metal reamer CoroDrill 452.R…CM Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 Designed to reduce risk of hole delamination Close tolerances to IT 0.02 mm (0.0008 inch)
Description
For aerospace rivet and bolt holes, you can’t go wrong with this assortment of new standard drills. Each carbon fiber material can be different, which then varies the risk for delamination or splintering. These drills, optimized for composite-stack and metallic-stack materials, ensure the stringent hole tolerances are met with exceptional finish and quality. Close hole tolerances, good surface finish Tools optimized by CFRP and metallic-stack material type Low-thrust geometries reduce risk of hole delamination and burrs Application Portable hand-held machines Aerospace rivet and bolt holes Carbon fiber reinforced plastics (CFRP) Carbon fiber reinforced plastic/metallic-sta ck materials ISO application area Features Tools optimized for hole making in carbon fiber reinforced plastics (CFRP): Composite drill CoroDrill 452.1…C​ Right-hand drill with left-hand helix counteracts thrust forces to increase hole quality Designed for smooth exits from CFRP material Avoids damage caused by straight flute design Point geometry developed for CFRP materials, including unidirectional material Use with drill bushing for improved hole tolerance to IT 0.05 mm (0.002 inch) Composite reamer CoroDrill 452.R…C Designed for close hole tolerances Step pilot to reduce thrust and improve hole quality Designed to reduce risk of hole delamination Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 PCD countersink CoroDrill 452.C…C Single-edge countersink to improve accuracy, optimized for CFRP materials PCD cutting edge gives longer tool life and resharpening capability Standard tools for 100° and 130° chamfer angle Correct chamfer depth ensured with micro-stop Wide range of radii, angles, and dimensions available as engineered solution Carbide pilot to improve accuracy Tools optimized for hole making in CFRP/metallic-stack materials:​ Composite-metal drill CoroDrill 452.1…CM For pre-drilled and non-pre-drilled applications For stacks of CFRP and aluminum, titanium, and stainless steel Self-centering drill point Tolerance to 0.05 mm (0.002 inch) with drill bushing Composite-metal drill with pilot CoroDrill 452.4…CM Drill pilot designed for pre-drilled and non-pre-drilled applications For high-quality holes with exceptional finish and quality Minimum force needed to complete hole Use with guide bushing for holes with minimum size difference between material stacks Self-centering drill pilot Tolerance to IT 0.05 mm (0.002 inch) with drill bushing Composite-metal reamer CoroDrill 452.R…CM Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 Designed to reduce risk of hole delamination Close tolerances to IT 0.02 mm (0.0008 inch)

Suppliers

Company
Product
Description
Supplier Links
Drills For Composites - CoroDrill 452 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Drills For Composites
CoroDrill 452
Drills For Composites CoroDrill 452
For aerospace rivet and bolt holes, you can’t go wrong with this assortment of new standard drills. Each carbon fiber material can be different, which then varies the risk for delamination or splintering. These drills, optimized for composite-stack and metallic-stack materials, ensure the stringent hole tolerances are met with exceptional finish and quality. Close hole tolerances, good surface finish Tools optimized by CFRP and metallic-stack material type Low-thrust geometries reduce risk of hole delamination and burrs Application Portable hand-held machines Aerospace rivet and bolt holes Carbon fiber reinforced plastics (CFRP) Carbon fiber reinforced plastic/metallic-sta ck materials ISO application area Features Tools optimized for hole making in carbon fiber reinforced plastics (CFRP): Composite drill CoroDrill 452.1…C​ Right-hand drill with left-hand helix counteracts thrust forces to increase hole quality Designed for smooth exits from CFRP material Avoids damage caused by straight flute design Point geometry developed for CFRP materials, including unidirectional material Use with drill bushing for improved hole tolerance to IT 0.05 mm (0.002 inch) Composite reamer CoroDrill 452.R…C Designed for close hole tolerances Step pilot to reduce thrust and improve hole quality Designed to reduce risk of hole delamination Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 PCD countersink CoroDrill 452.C…C Single-edge countersink to improve accuracy, optimized for CFRP materials PCD cutting edge gives longer tool life and resharpening capability Standard tools for 100° and 130° chamfer angle Correct chamfer depth ensured with micro-stop Wide range of radii, angles, and dimensions available as engineered solution Carbide pilot to improve accuracy Tools optimized for hole making in CFRP/metallic-stack materials:​ Composite-metal drill CoroDrill 452.1…CM For pre-drilled and non-pre-drilled applications For stacks of CFRP and aluminum, titanium, and stainless steel Self-centering drill point Tolerance to 0.05 mm (0.002 inch) with drill bushing Composite-metal drill with pilot CoroDrill 452.4…CM Drill pilot designed for pre-drilled and non-pre-drilled applications For high-quality holes with exceptional finish and quality Minimum force needed to complete hole Use with guide bushing for holes with minimum size difference between material stacks Self-centering drill pilot Tolerance to IT 0.05 mm (0.002 inch) with drill bushing Composite-metal reamer CoroDrill 452.R…CM Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 Designed to reduce risk of hole delamination Close tolerances to IT 0.02 mm (0.0008 inch)

For aerospace rivet and bolt holes, you can’t go wrong with this assortment of new standard drills. Each carbon fiber material can be different, which then varies the risk for delamination or splintering. These drills, optimized for composite-stack and metallic-stack materials, ensure the stringent hole tolerances are met with exceptional finish and quality.

  • Close hole tolerances, good surface finish
  • Tools optimized by CFRP and metallic-stack material type
  • Low-thrust geometries reduce risk of hole delamination and burrs

Application

  • Portable hand-held machines
  • Aerospace rivet and bolt holes
  • Carbon fiber reinforced plastics (CFRP)
  • Carbon fiber reinforced plastic/metallic-stack materials

ISO application area

Features Tools optimized for hole making in carbon fiber reinforced plastics (CFRP): Composite drill

CoroDrill 452.1…C​

  • Right-hand drill with left-hand helix counteracts thrust forces to increase hole quality
  • Designed for smooth exits from CFRP material
  • Avoids damage caused by straight flute design
  • Point geometry developed for CFRP materials, including unidirectional material
  • Use with drill bushing for improved hole tolerance to IT 0.05 mm (0.002 inch)

Composite reamer

CoroDrill 452.R…C

  • Designed for close hole tolerances
  • Step pilot to reduce thrust and improve hole quality
  • Designed to reduce risk of hole delamination
  • Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4

PCD countersink CoroDrill 452.C…C

  • Single-edge countersink to improve accuracy, optimized for CFRP materials
  • PCD cutting edge gives longer tool life and resharpening capability
  • Standard tools for 100° and 130° chamfer angle
  • Correct chamfer depth ensured with micro-stop
  • Wide range of radii, angles, and dimensions available as engineered solution
  • Carbide pilot to improve accuracy

Tools optimized for hole making in CFRP/metallic-stack materials:​ Composite-metal drill

CoroDrill 452.1…CM

  • For pre-drilled and non-pre-drilled applications
  • For stacks of CFRP and aluminum, titanium, and stainless steel
  • Self-centering drill point
  • Tolerance to 0.05 mm (0.002 inch) with drill bushing

Composite-metal drill with pilot

CoroDrill 452.4…CM

  • Drill pilot designed for pre-drilled and non-pre-drilled applications
  • For high-quality holes with exceptional finish and quality
  • Minimum force needed to complete hole
  • Use with guide bushing for holes with minimum size difference between material stacks
  • Self-centering drill pilot
  • Tolerance to IT 0.05 mm (0.002 inch) with drill bushing

Composite-metal reamer

CoroDrill 452.R…CM

  • Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4
  • Designed to reduce risk of hole delamination
  • Close tolerances to IT 0.02 mm (0.0008 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 452
Product Name Drills For Composites
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 214199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
76 PC. Drilling and Driving Kit - A987601 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details