DEWALT Industrial Tool Co. #13 Wire Cobalt Screw Machine Length Drill DD4313B12

Description
Industrial Drilling: Cobalt Numbered Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life
Description
Industrial Drilling: Cobalt Numbered Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Suppliers

Company
Product
Description
Supplier Links
#13 Wire Cobalt Screw Machine Length Drill - DD4313B12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
#13 Wire Cobalt Screw Machine Length Drill
DD4313B12
#13 Wire Cobalt Screw Machine Length Drill DD4313B12
Industrial Drilling: Cobalt Numbered Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Industrial Drilling: Cobalt Numbered Screw Machine Drills
Product Features

  • Designed with optimized geometries that deliver 3X more life than competition
  • Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance
  • Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact
  • Heavy duty flute design produces maximum durability
  • Increased cobalt content provides exceptional wear resistance and longer life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DD4313B12
Product Name #13 Wire Cobalt Screw Machine Length Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.106 inch (2.7 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711388-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details