Sandvik Coromant Co. Face Milling Tools CoroMill 345

Description
CoroMill® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits Low cost per component thanks to eight cutting edges High output – with internal coolant, high productivity is also possible in demanding materials Secure machining thanks to shim-protected tip seats and tough cutter body Optimized machine utilization and productivity with four different pitches Wide application area – use the same concept for different applications Features Double-sided inserts with eight cutting edges Wiper inserts for excellent surface finish at high feed per tooth Internal coolant directed at each pocket up to diameter 125 mm (5 inch) Coromant Capto® coupling, cylindrical shank, Arbor, Weldon, or CIS Arbor mounting Insert and shim for safe face milling At large depths of cut, chip hammering will often damage the following edge that is indexed in position for cutting. The CoroMill 345 insert geometry protects against this, which allows more edges to be fully utilized The shim is designed for insert seat protection and full support of the insert, which ensures long life for the cutter body Application Face milling Rouging to finishing Maximum depth of cut 6 mm (0.236 inch)
Description
CoroMill® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits Low cost per component thanks to eight cutting edges High output – with internal coolant, high productivity is also possible in demanding materials Secure machining thanks to shim-protected tip seats and tough cutter body Optimized machine utilization and productivity with four different pitches Wide application area – use the same concept for different applications Features Double-sided inserts with eight cutting edges Wiper inserts for excellent surface finish at high feed per tooth Internal coolant directed at each pocket up to diameter 125 mm (5 inch) Coromant Capto® coupling, cylindrical shank, Arbor, Weldon, or CIS Arbor mounting Insert and shim for safe face milling At large depths of cut, chip hammering will often damage the following edge that is indexed in position for cutting. The CoroMill 345 insert geometry protects against this, which allows more edges to be fully utilized The shim is designed for insert seat protection and full support of the insert, which ensures long life for the cutter body Application Face milling Rouging to finishing Maximum depth of cut 6 mm (0.236 inch)

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - CoroMill 345 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
CoroMill 345
Face Milling Tools CoroMill 345
CoroMill® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits Low cost per component thanks to eight cutting edges High output – with internal coolant, high productivity is also possible in demanding materials Secure machining thanks to shim-protected tip seats and tough cutter body Optimized machine utilization and productivity with four different pitches Wide application area – use the same concept for different applications Features Double-sided inserts with eight cutting edges Wiper inserts for excellent surface finish at high feed per tooth Internal coolant directed at each pocket up to diameter 125 mm (5 inch) Coromant Capto® coupling, cylindrical shank, Arbor, Weldon, or CIS Arbor mounting Insert and shim for safe face milling At large depths of cut, chip hammering will often damage the following edge that is indexed in position for cutting. The CoroMill 345 insert geometry protects against this, which allows more edges to be fully utilized The shim is designed for insert seat protection and full support of the insert, which ensures long life for the cutter body Application Face milling Rouging to finishing Maximum depth of cut 6 mm (0.236 inch)

CoroMill® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority.

Benefits

  • Low cost per component thanks to eight cutting edges
  • High output – with internal coolant, high productivity is also possible in demanding materials
  • Secure machining thanks to shim-protected tip seats and tough cutter body
  • Optimized machine utilization and productivity with four different pitches
  • Wide application area – use the same concept for different applications

Features

  • Double-sided inserts with eight cutting edges
  • Wiper inserts for excellent surface finish at high feed per tooth
  • Internal coolant directed at each pocket up to diameter 125 mm (5 inch)
  • Coromant Capto® coupling, cylindrical shank, Arbor, Weldon, or CIS Arbor mounting

Insert and shim for safe face milling

  • At large depths of cut, chip hammering will often damage the following edge that is indexed in position for cutting. The CoroMill 345 insert geometry protects against this, which allows more edges to be fully utilized
  • The shim is designed for insert seat protection and full support of the insert, which ensures long life for the cutter body

Application

  • Face milling
  • Rouging to finishing
  • Maximum depth of cut 6 mm (0.236 inch)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 345
Product Name Face Milling Tools
Cutter Type Roughing; Finishing; Face Mill
Cutting Ends Double
Cutting Application Hard; Stainless; Steel; Titanium; Cast Iron
Units Fractional (optional feature); Metric
Cutter 1.500 to 10.000 inch (38.1 to 254.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 5.12 inch (130 mm)
View Details
Face Milling Tools - Auto Roughing - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Finishing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details