Allied Machine & Engineering Corp. Solid Carbide Threadmill Accuthread 856®

Description
Features Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. AccuThread 856® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program available of both solid carbide and indexable insert thread mills. AccuThread 856® standard cutting lengths allow for multiple applications without the need for special threadmills. Available in Pitch Sizes: 8-56
Datasheet
Description
Features Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. AccuThread 856® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program available of both solid carbide and indexable insert thread mills. AccuThread 856® standard cutting lengths allow for multiple applications without the need for special threadmills. Available in Pitch Sizes: 8-56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Dover, OH, USA
Solid Carbide Threadmill
Accuthread 856®
Solid Carbide Threadmill Accuthread 856®
Features Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. AccuThread 856® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program available of both solid carbide and indexable insert thread mills. AccuThread 856® standard cutting lengths allow for multiple applications without the need for special threadmills. Available in Pitch Sizes: 8-56

Features

  • Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition.
  • AccuThread 856® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied.
  • Complete program available of both solid carbide and indexable insert thread mills.
  • AccuThread 856® standard cutting lengths allow for multiple applications without the need for special threadmills.
  • Available in Pitch Sizes: 8-56
Supplier's Site Datasheet
Indexable Threadmill Accuthread 856®
Features and Benefits Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856® Indexable line of Threadmills offer three insert lengths and a wide range of thread forms. The AccuThread 856® Indexable Threadmilling Holders are offered in multiple flute configurations and feature a bolt-in type and a patented pin style locking system, which ensures unsurpassed repeatability. AccuPort 432® specific threadmills stocked. Complete program available of both solid carbide and indexable insert thread mills. Available in Pitch Sizes: 6-32

Features and Benefits

  • Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition.
  • Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation.
  • The AccuThread 856® Indexable line of Threadmills offer three insert lengths and a wide range of thread forms.
  • The AccuThread 856® Indexable Threadmilling Holders are offered in multiple flute configurations and feature a bolt-in type and a patented pin style locking system, which ensures unsurpassed repeatability.
  • AccuPort 432® specific threadmills stocked.
  • Complete program available of both solid carbide and indexable insert thread mills.
  • Available in Pitch Sizes: 6-32
Supplier's Site Datasheet

Technical Specifications

  Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Product Category Milling Cutters Milling Cutters
Product Number Accuthread 856® Accuthread 856®
Product Name Solid Carbide Threadmill Indexable Threadmill
Cutter Type Finishing; Helical Form Finishing; Thread Mill
Geometry Square Square
Cutting Ends Single Single
Cutting Application Aluminum; Hard; Stainless; Steel; Cast Iron Aluminum; Hard; Stainless; Steel; Cast Iron
Units Fractional; Metric Fractional; Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Endmill - 005703 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details