Sandvik Coromant Co. Face Milling Tools CoroMill 357

Description
CoroMill® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected tip seats and a clamping system that offers quick and easy insert indexing. Benefits High metal removal rate Low downtime thanks to inserts that are easy to index and change, even with gloves on Reliable performance Cost-efficient solution with multi-edge design Features Size 24 inserts capable of large cutting depth and high feed per tooth Insert clamping system with quick and easy indexing and insert changing—there is no need to remove the screw to index the insert Double-sided inserts with 10 cutting edges Shim-protected cutter body for long tool life and secure machining Large support faces radially, axially and on bottom prevent deformations and result in consistent performance Application Rough face milling, especially: Cubing Intermittent component figurations Components with uneven stock Forgings, weldings and castings Suitable for ISO 50 and larger machines Depth of cut up to 10 mm (0.394 inch) Feed per tooth up to 0.7 mm/z (0.0276 in/z)
Description
CoroMill® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected tip seats and a clamping system that offers quick and easy insert indexing. Benefits High metal removal rate Low downtime thanks to inserts that are easy to index and change, even with gloves on Reliable performance Cost-efficient solution with multi-edge design Features Size 24 inserts capable of large cutting depth and high feed per tooth Insert clamping system with quick and easy indexing and insert changing—there is no need to remove the screw to index the insert Double-sided inserts with 10 cutting edges Shim-protected cutter body for long tool life and secure machining Large support faces radially, axially and on bottom prevent deformations and result in consistent performance Application Rough face milling, especially: Cubing Intermittent component figurations Components with uneven stock Forgings, weldings and castings Suitable for ISO 50 and larger machines Depth of cut up to 10 mm (0.394 inch) Feed per tooth up to 0.7 mm/z (0.0276 in/z)

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - CoroMill 357 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
CoroMill 357
Face Milling Tools CoroMill 357
CoroMill® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected tip seats and a clamping system that offers quick and easy insert indexing. Benefits High metal removal rate Low downtime thanks to inserts that are easy to index and change, even with gloves on Reliable performance Cost-efficient solution with multi-edge design Features Size 24 inserts capable of large cutting depth and high feed per tooth Insert clamping system with quick and easy indexing and insert changing—there is no need to remove the screw to index the insert Double-sided inserts with 10 cutting edges Shim-protected cutter body for long tool life and secure machining Large support faces radially, axially and on bottom prevent deformations and result in consistent performance Application Rough face milling, especially: Cubing Intermittent component figurations Components with uneven stock Forgings, weldings and castings Suitable for ISO 50 and larger machines Depth of cut up to 10 mm (0.394 inch) Feed per tooth up to 0.7 mm/z (0.0276 in/z)

CoroMill® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected tip seats and a clamping system that offers quick and easy insert indexing.

Benefits

  • High metal removal rate
  • Low downtime thanks to inserts that are easy to index and change, even with gloves on
  • Reliable performance
  • Cost-efficient solution with multi-edge design

Features

  • Size 24 inserts capable of large cutting depth and high feed per tooth
  • Insert clamping system with quick and easy indexing and insert changing—there is no need to remove the screw to index the insert
  • Double-sided inserts with 10 cutting edges
  • Shim-protected cutter body for long tool life and secure machining
  • Large support faces radially, axially and on bottom prevent deformations
    and result in consistent performance

Application

  • Rough face milling, especially:
    • Cubing
    • Intermittent component figurations
    • Components with uneven stock
    • Forgings, weldings and castings
  • Suitable for ISO 50 and larger machines
  • Depth of cut up to 10 mm (0.394 inch)
  • Feed per tooth up to 0.7 mm/z (0.0276 in/z)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 357
Product Name Face Milling Tools
Cutter Type Roughing; Face Mill
Cutting Ends Double
Cutting Application Steel; Cast Iron
Units Fractional (optional feature); Metric
Cutter 4.000 to 10.000 inch (101.6 to 254.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
Parting and Grooving Milling Tools - CoroMill 331 - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details