Sandvik Coromant Co. Profile Milling Tools CoroMill 216F

Description
The CoroMill® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the aerospace industry. Its sharp edges cut hardened steel up to HRC 60 along with stainless steel, grey or nodular cast iron, and aluminum. Benefits High precision Excellent surface finish Cost effective compared to solid carbide solutions Easy to apply Features Steel shank version for general profiling Stiff carbide shank for high precision demands Insert geometries and grades for all materials Application Profile milling finishing Diameter range: 8-32 mm (0.315-1.260 inches)
Description
The CoroMill® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the aerospace industry. Its sharp edges cut hardened steel up to HRC 60 along with stainless steel, grey or nodular cast iron, and aluminum. Benefits High precision Excellent surface finish Cost effective compared to solid carbide solutions Easy to apply Features Steel shank version for general profiling Stiff carbide shank for high precision demands Insert geometries and grades for all materials Application Profile milling finishing Diameter range: 8-32 mm (0.315-1.260 inches)

Suppliers

Company
Product
Description
Supplier Links
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Profile Milling Tools
CoroMill 216F
Profile Milling Tools CoroMill 216F
The CoroMill® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the aerospace industry. Its sharp edges cut hardened steel up to HRC 60 along with stainless steel, grey or nodular cast iron, and aluminum. Benefits High precision Excellent surface finish Cost effective compared to solid carbide solutions Easy to apply Features Steel shank version for general profiling Stiff carbide shank for high precision demands Insert geometries and grades for all materials Application Profile milling finishing Diameter range: 8-32 mm (0.315-1.260 inches)

The CoroMill® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the aerospace industry. Its sharp edges cut hardened steel up to HRC 60 along with stainless steel, grey or nodular cast iron, and aluminum.

Benefits

  • High precision
  • Excellent surface finish
  • Cost effective compared to solid carbide solutions
  • Easy to apply

Features

  • Steel shank version for general profiling
  • Stiff carbide shank for high precision demands
  • Insert geometries and grades for all materials

Application

  • Profile milling finishing
  • Diameter range: 8-32 mm (0.315-1.260 inches)
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 216F
Product Name Profile Milling Tools
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Thread Turning Tools - T-Max Twin-Lock - Sandvik Coromant Co.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details