RS Components, Ltd.
Slot Drills
2348269
Description
12mm Slot drill
Request a Quote
Email Supplier
Description
12mm Slot drill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
2348269 |
|
Product Name
|
Slot Drills |
|
Cutter Type
|
Slot Drills
|
|
Cutter
|
0.472 inch (12.0 mm)
|
|
Shank
|
0.394 inch (10.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.094 inch (2.4 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Slot Drills
Cutter
0.236 inch (6.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill
Cutter
0.197 inch (5.0 mm)
OAL
1.97 inch (50 mm)
View Details
Cutter Type
Endmill
Cutter
0.098 inch (2.5 mm)
Shank
0.125 inch (3.2 mm)
View Details