Sandvik Coromant Co. Gear Milling Tools CoroMill 176

Description
An innovative indexable insert cutter for productive gear wheel machining. CoroMill® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in the module range 4 to 9. Its ability to reach higher cutting speeds combined with user-friendly insert changing will reduce cycle times, making it the high productivity gear milling choice. Benefits Reduced total cost per gear wheel compared to HSS tools High cutting speeds Longer tool life, reduced downtime Easy and repeatable tool indexing and handling No additional regrinding or recoating costs Features Quality class B in accordance with DIN 3968 High number of effective teeth reduces machining time per gear wheel iLock insert interface for added precision and high tolerances User-friendly insert indexing procedure Application Gears for industrial transmissions, heavy vehicles, wind power Roughing, semi-finishing, finishing Gear profiles according to DIN 3972-2 Module range: 3–10 Hobbing machines, multi-task machines, 5-axis machines
Description
An innovative indexable insert cutter for productive gear wheel machining. CoroMill® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in the module range 4 to 9. Its ability to reach higher cutting speeds combined with user-friendly insert changing will reduce cycle times, making it the high productivity gear milling choice. Benefits Reduced total cost per gear wheel compared to HSS tools High cutting speeds Longer tool life, reduced downtime Easy and repeatable tool indexing and handling No additional regrinding or recoating costs Features Quality class B in accordance with DIN 3968 High number of effective teeth reduces machining time per gear wheel iLock insert interface for added precision and high tolerances User-friendly insert indexing procedure Application Gears for industrial transmissions, heavy vehicles, wind power Roughing, semi-finishing, finishing Gear profiles according to DIN 3972-2 Module range: 3–10 Hobbing machines, multi-task machines, 5-axis machines

Suppliers

Company
Product
Description
Supplier Links
Gear Milling Tools - CoroMill 176 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Gear Milling Tools
CoroMill 176
Gear Milling Tools CoroMill 176
An innovative indexable insert cutter for productive gear wheel machining. CoroMill® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in the module range 4 to 9. Its ability to reach higher cutting speeds combined with user-friendly insert changing will reduce cycle times, making it the high productivity gear milling choice. Benefits Reduced total cost per gear wheel compared to HSS tools High cutting speeds Longer tool life, reduced downtime Easy and repeatable tool indexing and handling No additional regrinding or recoating costs Features Quality class B in accordance with DIN 3968 High number of effective teeth reduces machining time per gear wheel iLock insert interface for added precision and high tolerances User-friendly insert indexing procedure Application Gears for industrial transmissions, heavy vehicles, wind power Roughing, semi-finishing, finishing Gear profiles according to DIN 3972-2 Module range: 3–10 Hobbing machines, multi-task machines, 5-axis machines

An innovative indexable insert cutter for productive gear wheel machining.

CoroMill® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in the module range 4 to 9. Its ability to reach higher cutting speeds combined with user-friendly insert changing will reduce cycle times, making it the high productivity gear milling choice.

Benefits

  • Reduced total cost per gear wheel compared to HSS tools
  • High cutting speeds
  • Longer tool life, reduced downtime
  • Easy and repeatable tool indexing and handling
  • No additional regrinding or recoating costs

Features

  • Quality class B in accordance with DIN 3968
  • High number of effective teeth reduces machining time per gear wheel
  • iLock insert interface for added precision and high tolerances
  • User-friendly insert indexing procedure

Application

  • Gears for industrial transmissions, heavy vehicles, wind power
  • Roughing, semi-finishing, finishing
  • Gear profiles according to DIN 3972-2
  • Module range: 3–10
  • Hobbing machines, multi-task machines, 5-axis machines
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number CoroMill 176
Product Name Gear Milling Tools
Cutter Type Finishing; Gear Hob
Cutting Ends Single
Cutting Application Steel
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
OAL 1.97 inch (50 mm)
View Details
Face Milling Tools - CoroMill 345 - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Finishing; Face Mill
Cutting Ends Double
Cutting Application Hard; Stainless; Steel; Titanium; Cast Iron
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details