Sandvik Coromant Co. Deep Hole Drills CoroDrill 800

Description
In deep hole machining, a combination of tool design and cutting fluid pressure is used to evacuate the chips out of the hole. Both the Single tube system and Ejector drill system can produce holes with excellent surface finish, close dimensional tolerance and concentricity. CoroDrill® 800 with central insert L-geometry adds to excellent chip formation and evacuation. Benefits Excellent surface finish Process security Few spare parts Good concentricity Excellent chip control and evacuation thanks to central insert L-geometry Features Laser marking of code, dimension and tube range Excellent chip control in both low and high feeds due to the coolant accelerator Wide range of grades suitable for machining in all materials Few inserts and support pad sizes cover the whole diameter range Inserts are available both with G- and L-geometry Application Deep hole machining in most workpiece materials
Description
In deep hole machining, a combination of tool design and cutting fluid pressure is used to evacuate the chips out of the hole. Both the Single tube system and Ejector drill system can produce holes with excellent surface finish, close dimensional tolerance and concentricity. CoroDrill® 800 with central insert L-geometry adds to excellent chip formation and evacuation. Benefits Excellent surface finish Process security Few spare parts Good concentricity Excellent chip control and evacuation thanks to central insert L-geometry Features Laser marking of code, dimension and tube range Excellent chip control in both low and high feeds due to the coolant accelerator Wide range of grades suitable for machining in all materials Few inserts and support pad sizes cover the whole diameter range Inserts are available both with G- and L-geometry Application Deep hole machining in most workpiece materials

Suppliers

Company
Product
Description
Supplier Links
Deep Hole Drills - CoroDrill 800 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Deep Hole Drills
CoroDrill 800
Deep Hole Drills CoroDrill 800
In deep hole machining, a combination of tool design and cutting fluid pressure is used to evacuate the chips out of the hole. Both the Single tube system and Ejector drill system can produce holes with excellent surface finish, close dimensional tolerance and concentricity. CoroDrill® 800 with central insert L-geometry adds to excellent chip formation and evacuation. Benefits Excellent surface finish Process security Few spare parts Good concentricity Excellent chip control and evacuation thanks to central insert L-geometry Features Laser marking of code, dimension and tube range Excellent chip control in both low and high feeds due to the coolant accelerator Wide range of grades suitable for machining in all materials Few inserts and support pad sizes cover the whole diameter range Inserts are available both with G- and L-geometry Application Deep hole machining in most workpiece materials

In deep hole machining, a combination of tool design and cutting fluid pressure is used to evacuate the chips out of the hole. Both the Single tube system and Ejector drill system can produce holes with excellent surface finish, close dimensional tolerance and concentricity. CoroDrill® 800 with central insert L-geometry adds to excellent chip formation and evacuation.

Benefits

  • Excellent surface finish
  • Process security
  • Few spare parts
  • Good concentricity
  • Excellent chip control and evacuation thanks to central insert L-geometry

Features

  • Laser marking of code, dimension and tube range
  • Excellent chip control in both low and high feeds due to the coolant accelerator
  • Wide range of grades suitable for machining in all materials
  • Few inserts and support pad sizes cover the whole diameter range
  • Inserts are available both with G- and L-geometry

Application

  • Deep hole machining in most workpiece materials
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 800
Product Name Deep Hole Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 860 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Ryobi Technologies, Inc.
Specs
Product Drill
View Details