Sandvik Coromant Co. Deep Hole Drills CoroDrill 818

Description
CoroDrill® 818 is a new counterboring concept that offers high process security due to the TXN insert and iLock tip seat interface. The tool is rigid, easy to use and the flexibility is high due to the large adjustability. Benefits Less downtime in production thanks to overnight tool delivery Easy to apply High machine utilization Improved flexibility thanks to a large programme with large radius adjustability Features Improved chip mouth design for enhanced chip evacuation Timing mark for easy positioning in drill tube iLock tip seat interface for secure insert location Large radius adjustability Superior chip control in all materials with TXN insert One insert for both push- and pull boring Application Primarily for for counterboring in steels, stainless steels and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter range: 40–301.75 mm (1.575–11.880 inch), larger diameters available as engineered solution For STS machines Suitable for complex applications, e.g. oil exploration tools within the oil- and gas industry as well as aerospace and primary metals
Description
CoroDrill® 818 is a new counterboring concept that offers high process security due to the TXN insert and iLock tip seat interface. The tool is rigid, easy to use and the flexibility is high due to the large adjustability. Benefits Less downtime in production thanks to overnight tool delivery Easy to apply High machine utilization Improved flexibility thanks to a large programme with large radius adjustability Features Improved chip mouth design for enhanced chip evacuation Timing mark for easy positioning in drill tube iLock tip seat interface for secure insert location Large radius adjustability Superior chip control in all materials with TXN insert One insert for both push- and pull boring Application Primarily for for counterboring in steels, stainless steels and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter range: 40–301.75 mm (1.575–11.880 inch), larger diameters available as engineered solution For STS machines Suitable for complex applications, e.g. oil exploration tools within the oil- and gas industry as well as aerospace and primary metals

Suppliers

Company
Product
Description
Supplier Links
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Deep Hole Drills
CoroDrill 818
Deep Hole Drills CoroDrill 818
CoroDrill® 818 is a new counterboring concept that offers high process security due to the TXN insert and iLock tip seat interface. The tool is rigid, easy to use and the flexibility is high due to the large adjustability. Benefits Less downtime in production thanks to overnight tool delivery Easy to apply High machine utilization Improved flexibility thanks to a large programme with large radius adjustability Features Improved chip mouth design for enhanced chip evacuation Timing mark for easy positioning in drill tube iLock tip seat interface for secure insert location Large radius adjustability Superior chip control in all materials with TXN insert One insert for both push- and pull boring Application Primarily for for counterboring in steels, stainless steels and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter range: 40–301.75 mm (1.575–11.880 inch), larger diameters available as engineered solution For STS machines Suitable for complex applications, e.g. oil exploration tools within the oil- and gas industry as well as aerospace and primary metals

CoroDrill® 818 is a new counterboring concept that offers high process security due to the TXN insert and iLock tip seat interface. The tool is rigid, easy to use and the flexibility is high due to the large adjustability.

Benefits

  • Less downtime in production thanks to overnight tool delivery
  • Easy to apply
  • High machine utilization
  • Improved flexibility thanks to a large programme with large radius adjustability

Features

  • Improved chip mouth design for enhanced chip evacuation
  • Timing mark for easy positioning in drill tube
  • iLock tip seat interface for secure insert location
  • Large radius adjustability
  • Superior chip control in all materials with TXN insert
  • One insert for both push- and pull boring

Application

  • Primarily for for counterboring in steels, stainless steels and HRSA materials. Also possible to use in cast irons and non-ferrous materials
  • Diameter range: 40–301.75 mm (1.575–11.880 inch), larger diameters available as engineered solution
  • For STS machines
  • Suitable for complex applications, e.g. oil exploration tools within the oil- and gas industry as well as aerospace and primary metals
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 818
Product Name Deep Hole Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216375 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.638 inch (67.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
1/8
Specs
Product Drill
View Details