Sandvik AB Drill Bit 010123

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG R10A MODEL
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG R10A MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010123 - Sandvik AB
Sandviken, Sweden
Drill Bit
010123
Drill Bit 010123
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG R10A MODEL
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 3-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE A
  • CUT MATERIAL MILD STEEL
  • DRILL DIAMETER 23/64 INCH
  • DRILL DIAMETER - DECIMAL .3593
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 23/64
  • POINT ANGLE - UOM DEG
  • R10A MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010123
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.359 inch (9.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bit - 010343 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details