Sandvik AB Drill Bit 013180

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 013180 - Sandvik AB
Sandviken, Sweden
Drill Bit
013180
Drill Bit 013180
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 117 MM OVERALL LENGTH
  • 75 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 8 MM
  • DRILL DIAMETER IN MM 8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 013180
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.315 inch (8.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bit - 013185 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Jobber
View Details
Auger Drill Bit - 35-726 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.500 inch (12.7 mm)
View Details