Saint-Gobain Coating Solutions Thermal Spray Flexicord RocDur 62

Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Carbide-rich matrix produces extremely hard coatings Excellent abrasion resistance Allows spray rates comparable to HVOF of up to 5.3 kg/hour (11.7 lb/hr) Coatings up to 2 mm (0.08”) possible Ideal coating for rollers, feed screws & glass plungers
Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Carbide-rich matrix produces extremely hard coatings Excellent abrasion resistance Allows spray rates comparable to HVOF of up to 5.3 kg/hour (11.7 lb/hr) Coatings up to 2 mm (0.08”) possible Ideal coating for rollers, feed screws & glass plungers

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord - RocDur 62 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord
RocDur 62
Thermal Spray Flexicord RocDur 62
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Carbide-rich matrix produces extremely hard coatings Excellent abrasion resistance Allows spray rates comparable to HVOF of up to 5.3 kg/hour (11.7 lb/hr) Coatings up to 2 mm (0.08”) possible Ideal coating for rollers, feed screws & glass plungers

\

Save Time & Money with RocDur Thermal Spray Flexicord

Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC.

Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life.

Features & Benefits

  • Exceptional deposition efficiency – 83 to 90%
  • Carbide-rich matrix produces extremely hard coatings
  • Excellent abrasion resistance
  • Allows spray rates comparable to HVOF of up to 5.3 kg/hour (11.7 lb/hr)
  • Coatings up to 2 mm (0.08”) possible
  • Ideal coating for rollers, feed screws & glass plungers
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number RocDur 62
Product Name Thermal Spray Flexicord
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide - #183 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 15 to 45 µm (0.5906 to 1.77 mil)
Material Type Ceramic; Alumina
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Aluminum Oxide Ceramic Rods for Thermal Spraying - Rokide® A - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 4.76 to 6.35 mm (0.1875 to 0.2500 inch)
Material Type Ceramic; Alumina; Aluminum Oxide
View Details
Aluminum Oxide - #182 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 20 to 70 µm (0.7874 to 2.76 mil)
Material Type Ceramic; Alumina
View Details