Saint-Gobain Coating Solutions Low Soda Aluminum Oxide Thermal Spray Powder #153 PT

Description
Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet
Description
Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Soda Aluminum Oxide Thermal Spray Powder - #153 PT - Saint-Gobain Coating Solutions
Worcester, MA, USA
Low Soda Aluminum Oxide Thermal Spray Powder
#153 PT
Low Soda Aluminum Oxide Thermal Spray Powder #153 PT
Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications.

Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish.

Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number #153 PT
Product Name Low Soda Aluminum Oxide Thermal Spray Powder
Spray Technology Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Hardfacing Flexible Cord - Grade WCS F Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 mm (0.2500 inch)
Material Type MetalCarbide; Composite
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Alumina Titania - #109 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 5 to 30 µm (0.1969 to 1.18 mil)
Material Type Ceramic; Titanate; Alumina
View Details
Thermal Spray Flexicord - HardKarb 12 Co - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide
View Details