CertainTeed Corporation High Temperature Blanket Insulation HT Blanket

Description
HT Types 1 and 2 are designed for use on industrial equipment operating at temperatures up to 1000°F (538°C). Type 1 can be used on panel systems, as a flexible wrap or on industrial ovens. Type 2 can be used for metal mesh blankets and on boilers, vessels and other industrial equipment operating at temperatures up to 1000°F (538°C). High Temperature Blanket is composed of rotary glass fibres bonded together using a thermosetting resin and formed into plan, flexible and resilient insulation. Can be used on industrial equipment operating at temperatures up to 1000°F (538°C). May be applied directly to any hot surface. Type 1 can be used on panel systems as a flexible wrap, or on industrial ovens. Type 2 can be used for metal mesh blankets, on boilers, vessels and other industrial equipment operating at temperatures up to 1000°F (538°C). Type 1 is available in batt or roll form. Type 2 is available in batt form only. Easy to handle, cut with a knife and install. Contains over 60% recycled glass content. Bacterial and fungi resistance: -ASTM C1338-96 -Does not breed or promote Odor emission: -ASTM C1304 -Pass test Smoulder resistance: -ULC-S129 -Mean mass loss 5% and each specimen ≤ 10% Surface burning characteristics: -ASTM E84/UL 723 -CAN/ULC-S102-M88 -Flame spread index: 25 max -Smoke developed index: 50 max Hot surface performance: -ASTM C411 -Pass test at 1000ºF (538ºC), 8" stack Density: -Type 1: 1.25lb/ft3 (nominal) 20kg/m3 -Type 2: 2.5lb/ft3 (nominal) 40kg/m3 Thermal conductivity: -ASTM C177 -Avg. K at 75ºF mean BTU · in/(hr · ft2 · ºF)
Description
HT Types 1 and 2 are designed for use on industrial equipment operating at temperatures up to 1000°F (538°C). Type 1 can be used on panel systems, as a flexible wrap or on industrial ovens. Type 2 can be used for metal mesh blankets and on boilers, vessels and other industrial equipment operating at temperatures up to 1000°F (538°C). High Temperature Blanket is composed of rotary glass fibres bonded together using a thermosetting resin and formed into plan, flexible and resilient insulation. Can be used on industrial equipment operating at temperatures up to 1000°F (538°C). May be applied directly to any hot surface. Type 1 can be used on panel systems as a flexible wrap, or on industrial ovens. Type 2 can be used for metal mesh blankets, on boilers, vessels and other industrial equipment operating at temperatures up to 1000°F (538°C). Type 1 is available in batt or roll form. Type 2 is available in batt form only. Easy to handle, cut with a knife and install. Contains over 60% recycled glass content. Bacterial and fungi resistance: -ASTM C1338-96 -Does not breed or promote Odor emission: -ASTM C1304 -Pass test Smoulder resistance: -ULC-S129 -Mean mass loss 5% and each specimen ≤ 10% Surface burning characteristics: -ASTM E84/UL 723 -CAN/ULC-S102-M88 -Flame spread index: 25 max -Smoke developed index: 50 max Hot surface performance: -ASTM C411 -Pass test at 1000ºF (538ºC), 8" stack Density: -Type 1: 1.25lb/ft3 (nominal) 20kg/m3 -Type 2: 2.5lb/ft3 (nominal) 40kg/m3 Thermal conductivity: -ASTM C177 -Avg. K at 75ºF mean BTU · in/(hr · ft2 · ºF)

Suppliers

Company
Product
Description
Supplier Links
High Temperature Blanket Insulation - HT Blanket - CertainTeed Corporation
Valley Forge, PA, USA
High Temperature Blanket Insulation
HT Blanket
High Temperature Blanket Insulation HT Blanket
HT Types 1 and 2 are designed for use on industrial equipment operating at temperatures up to 1000°F (538°C). Type 1 can be used on panel systems, as a flexible wrap or on industrial ovens. Type 2 can be used for metal mesh blankets and on boilers, vessels and other industrial equipment operating at temperatures up to 1000°F (538°C). High Temperature Blanket is composed of rotary glass fibres bonded together using a thermosetting resin and formed into plan, flexible and resilient insulation. Can be used on industrial equipment operating at temperatures up to 1000°F (538°C). May be applied directly to any hot surface. Type 1 can be used on panel systems as a flexible wrap, or on industrial ovens. Type 2 can be used for metal mesh blankets, on boilers, vessels and other industrial equipment operating at temperatures up to 1000°F (538°C). Type 1 is available in batt or roll form. Type 2 is available in batt form only. Easy to handle, cut with a knife and install. Contains over 60% recycled glass content. Bacterial and fungi resistance: -ASTM C1338-96 -Does not breed or promote Odor emission: -ASTM C1304 -Pass test Smoulder resistance: -ULC-S129 -Mean mass loss 5% and each specimen ≤ 10% Surface burning characteristics: -ASTM E84/UL 723 -CAN/ULC-S102-M88 -Flame spread index: 25 max -Smoke developed index: 50 max Hot surface performance: -ASTM C411 -Pass test at 1000ºF (538ºC), 8" stack Density: -Type 1: 1.25lb/ft3 (nominal) 20kg/m3 -Type 2: 2.5lb/ft3 (nominal) 40kg/m3 Thermal conductivity: -ASTM C177 -Avg. K at 75ºF mean BTU · in/(hr · ft2 · ºF)

HT Types 1 and 2 are designed for use on industrial equipment operating at temperatures up to 1000°F (538°C). Type 1 can be used on panel systems, as a flexible wrap or on industrial ovens. Type 2 can be used for metal mesh blankets and on boilers, vessels and other industrial equipment operating at temperatures up to 1000°F (538°C).

High Temperature Blanket is composed of rotary glass fibres bonded together using a thermosetting resin and formed into plan, flexible and resilient insulation.

  • Can be used on industrial equipment operating at temperatures
  • up to 1000°F (538°C).
  • May be applied directly to any hot surface.
  • Type 1 can be used on panel systems as a flexible wrap, or on industrial ovens.
  • Type 2 can be used for metal mesh blankets, on boilers, vessels and other industrial equipment operating at temperatures up to 1000°F (538°C).
  • Type 1 is available in batt or roll form.
  • Type 2 is available in batt form only.
  • Easy to handle, cut with a knife and install.
  • Contains over 60% recycled glass content.

Bacterial and fungi resistance:
-ASTM C1338-96
-Does not breed or promote

Odor emission:
-ASTM C1304
-Pass test


Smoulder resistance:
-ULC-S129
-Mean mass loss 5% and each specimen ≤ 10%


Surface burning characteristics:
-ASTM E84/UL 723
-CAN/ULC-S102-M88
-Flame spread index: 25 max
-Smoke developed index: 50 max


Hot surface performance:
-ASTM C411
-Pass test at 1000ºF (538ºC), 8" stack


Density:
-Type 1: 1.25lb/ft3 (nominal) 20kg/m3
-Type 2: 2.5lb/ft3 (nominal) 40kg/m3


Thermal conductivity:

-ASTM C177
-Avg. K at 75ºF mean BTU · in/(hr · ft2 · ºF)

Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Fabric and Fiber Insulation
Product Number HT Blanket
Product Name High Temperature Blanket Insulation
Type Thermal Insulation; Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Thermal Regulation Textiles - Outlast® - CoorsTek
Specs
Type Thermal Insulation; Industrial Fabric; Fiber / Filament; Roving or Yarn; Woven; Knitted; Blanket or Batt
Material Synthetic; Polyester; Acrylic
Applications Aerospace; Apparel; Battery or Fuel Cell; Electrical; Fire
View Details
CELAIRE™ ACETATE NONWOVENS -  - Celanese Corporation
Specs
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Material Synthetic; Acetate
Applications Medical
View Details
Encapsulated Fiber Glass Insulation - EasyTouch™ - CertainTeed Corporation
Specs
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Material Fiberglass
Thickness 3.5000 to 12.0000 inch (88.9 to 305 mm)
View Details