CertainTeed Corporation Encapsulated Fiber Glass Insulation EasyTouch™

Description
EasyTouch Insulation is intended to be used in either residential or commercial construction as thermal and acoustical insulation in attics, ceilings, walls and floors. The product is encapsulated in a vapor-permeable poly sheeting and available with or without an attached kraft vapor barrier. It is designed for use in standard wood stud assemblies. Installing EasyTouch fiber glass insulation is an easy cost-effective method to help conserve energy in the residential and commercial, remodeling and reinsulation markets. In addition to its thermal properties, EasyTouch provides excellent acoustical performance. It is compression packaged and encapsulated for ease of handling, and its range of R-Values and sizes ensures the right product for the job. EasyTouch is composed of tan, uniformly textured, inorganic fibrous glass. The fiber glass blanket is encapsulated in a thin, vapor-permeable poly sheeting. Applicable Standards • Model Building Codes: – ICC – New York City - MEA 18-80-M, unfaced – New York - NYS UFPBC Article 15 – California and Minnesota Quality Standards • Material Standards: – ASTM C665: Type II, Class A, Category 2, encapsulated batts and rolls – ASTM C665: Type II, Class C, Category 1, kraft faced Fire Resistance: • Fire Hazard Classification: – ASTM E84 Fully Encapsulated Insulation: Max. Flame Spread Index: 25 Max. Smoke Developed Index: 50 Kraft faced insulation: Not rated Physical/Chemical Properties: • Thermal Performance: – ASTM C518 R-Values for insulation only, as stated in table on other side. • Water Vapor Sorption: – ASTM C1104 < 5% • Water Vapor Permeance: – Permeance of Facing ASTM E96 Desiccant Method Unperforated facing: < 1.0 perm (57 ng/Pa•s•m2)
Description
EasyTouch Insulation is intended to be used in either residential or commercial construction as thermal and acoustical insulation in attics, ceilings, walls and floors. The product is encapsulated in a vapor-permeable poly sheeting and available with or without an attached kraft vapor barrier. It is designed for use in standard wood stud assemblies. Installing EasyTouch fiber glass insulation is an easy cost-effective method to help conserve energy in the residential and commercial, remodeling and reinsulation markets. In addition to its thermal properties, EasyTouch provides excellent acoustical performance. It is compression packaged and encapsulated for ease of handling, and its range of R-Values and sizes ensures the right product for the job. EasyTouch is composed of tan, uniformly textured, inorganic fibrous glass. The fiber glass blanket is encapsulated in a thin, vapor-permeable poly sheeting. Applicable Standards • Model Building Codes: – ICC – New York City - MEA 18-80-M, unfaced – New York - NYS UFPBC Article 15 – California and Minnesota Quality Standards • Material Standards: – ASTM C665: Type II, Class A, Category 2, encapsulated batts and rolls – ASTM C665: Type II, Class C, Category 1, kraft faced Fire Resistance: • Fire Hazard Classification: – ASTM E84 Fully Encapsulated Insulation: Max. Flame Spread Index: 25 Max. Smoke Developed Index: 50 Kraft faced insulation: Not rated Physical/Chemical Properties: • Thermal Performance: – ASTM C518 R-Values for insulation only, as stated in table on other side. • Water Vapor Sorption: – ASTM C1104 < 5% • Water Vapor Permeance: – Permeance of Facing ASTM E96 Desiccant Method Unperforated facing: < 1.0 perm (57 ng/Pa•s•m2)

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Fiber Glass Insulation - EasyTouch™ - CertainTeed Corporation
Valley Forge, PA, USA
Encapsulated Fiber Glass Insulation
EasyTouch™
Encapsulated Fiber Glass Insulation EasyTouch™
EasyTouch Insulation is intended to be used in either residential or commercial construction as thermal and acoustical insulation in attics, ceilings, walls and floors. The product is encapsulated in a vapor-permeable poly sheeting and available with or without an attached kraft vapor barrier. It is designed for use in standard wood stud assemblies. Installing EasyTouch fiber glass insulation is an easy cost-effective method to help conserve energy in the residential and commercial, remodeling and reinsulation markets. In addition to its thermal properties, EasyTouch provides excellent acoustical performance. It is compression packaged and encapsulated for ease of handling, and its range of R-Values and sizes ensures the right product for the job. EasyTouch is composed of tan, uniformly textured, inorganic fibrous glass. The fiber glass blanket is encapsulated in a thin, vapor-permeable poly sheeting. Applicable Standards • Model Building Codes: – ICC – New York City - MEA 18-80-M, unfaced – New York - NYS UFPBC Article 15 – California and Minnesota Quality Standards • Material Standards: – ASTM C665: Type II, Class A, Category 2, encapsulated batts and rolls – ASTM C665: Type II, Class C, Category 1, kraft faced Fire Resistance: • Fire Hazard Classification: – ASTM E84 Fully Encapsulated Insulation: Max. Flame Spread Index: 25 Max. Smoke Developed Index: 50 Kraft faced insulation: Not rated Physical/Chemical Properties: • Thermal Performance: – ASTM C518 R-Values for insulation only, as stated in table on other side. • Water Vapor Sorption: – ASTM C1104 < 5% • Water Vapor Permeance: – Permeance of Facing ASTM E96 Desiccant Method Unperforated facing: < 1.0 perm (57 ng/Pa•s•m2)

EasyTouch Insulation is intended to be used in either residential or commercial construction as thermal and acoustical insulation in attics, ceilings, walls and floors. The product is encapsulated in a vapor-permeable poly sheeting and available with or without an attached kraft vapor barrier. It is designed for use in standard wood stud assemblies.
Installing EasyTouch fiber glass insulation is an easy cost-effective method to help conserve energy in the residential and commercial, remodeling and reinsulation markets. In addition to its thermal properties, EasyTouch provides excellent acoustical performance. It is compression packaged and encapsulated for ease of handling, and its range of R-Values and sizes ensures the right product for the job.
EasyTouch is composed of tan, uniformly textured, inorganic fibrous glass. The fiber glass blanket is encapsulated in a thin, vapor-permeable poly sheeting.

Applicable Standards

• Model Building Codes:
– ICC
– New York City - MEA 18-80-M, unfaced
– New York - NYS UFPBC Article 15
– California and Minnesota Quality Standards • Material Standards:
– ASTM C665: Type II, Class A, Category 2, encapsulated batts and rolls
– ASTM C665: Type II, Class C, Category 1, kraft faced

Fire Resistance:
• Fire Hazard Classification:
– ASTM E84
Fully Encapsulated Insulation:
Max. Flame Spread Index: 25
Max. Smoke Developed Index: 50
Kraft faced insulation: Not rated

Physical/Chemical Properties:
• Thermal Performance:
– ASTM C518 R-Values for insulation only, as stated in table on other side.
• Water Vapor Sorption:
– ASTM C1104 < 5%
• Water Vapor Permeance:
– Permeance of Facing ASTM E96
Desiccant Method Unperforated facing: < 1.0 perm (57 ng/Pa•s•m2)

Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Fabric and Fiber Insulation
Product Number EasyTouch™
Product Name Encapsulated Fiber Glass Insulation
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 15 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Marine Duct Wrap - Ductwrap - CertainTeed Corporation
CertainTeed Corporation
Specs
Type Thermal Insulation; Sleeving or Wraps
Material Fiberglass
Thickness 1.0000 to 4.0000 inch (25.4 to 102 mm)
View Details
Appliance Insulation - Natural Fiber - Bonded Logic, Inc.
Specs
Type Thermal Insulation; Blanket or Batt
Material Cotton; Natural
Applications Fire
View Details
Thermal Regulation Textiles - Outlast® - CoorsTek
Specs
Type Thermal Insulation; Industrial Fabric; Fiber / Filament; Roving or Yarn; Woven; Knitted; Blanket or Batt
Material Synthetic; Polyester; Acrylic
Applications Aerospace; Apparel; Battery or Fuel Cell; Electrical; Fire
View Details