Saint-Gobain Coating Solutions Thermal Spray Flexicord (CrC(sub<2 25% NiCr) ChromKarb

Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Higher operating temperature than other HardKarb formula – up to 870°C (1598°F) Suitable for aluminum substrates Dense coating with excellent oxidation, cavitation & erosion resistance Hot gas corrosion resistance, especially in sulfurous gases Can be sealed to improve corrosion resistance Recommended for hydraulic valves, fuel rod mandrels, tooling, machine parts, boiler tubes, WTE incinerators & hot forming dies
Datasheet
Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Higher operating temperature than other HardKarb formula – up to 870°C (1598°F) Suitable for aluminum substrates Dense coating with excellent oxidation, cavitation & erosion resistance Hot gas corrosion resistance, especially in sulfurous gases Can be sealed to improve corrosion resistance Recommended for hydraulic valves, fuel rod mandrels, tooling, machine parts, boiler tubes, WTE incinerators & hot forming dies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord (Cr<sub3</sub>C(sub<2</sub> 25% NiCr) - ChromKarb - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord (CrC(sub<2 25% NiCr)
ChromKarb
Thermal Spray Flexicord (CrC(sub<2 25% NiCr) ChromKarb
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Higher operating temperature than other HardKarb formula – up to 870°C (1598°F) Suitable for aluminum substrates Dense coating with excellent oxidation, cavitation & erosion resistance Hot gas corrosion resistance, especially in sulfurous gases Can be sealed to improve corrosion resistance Recommended for hydraulic valves, fuel rod mandrels, tooling, machine parts, boiler tubes, WTE incinerators & hot forming dies

Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products.

Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties.

Features & Benefits

  • Higher operating temperature than other HardKarb formula – up to 870°C (1598°F)
  • Suitable for aluminum substrates
  • Dense coating with excellent oxidation, cavitation & erosion resistance
  • Hot gas corrosion resistance, especially in sulfurous gases
  • Can be sealed to improve corrosion resistance
  • Recommended for hydraulic valves, fuel rod mandrels, tooling, machine parts, boiler tubes, WTE incinerators & hot forming dies
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number ChromKarb
Product Name Thermal Spray Flexicord (CrC(sub<2 25% NiCr)
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Titania Thermal Spray Powders - #1000 and #1001 - Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Titanate
View Details
Flexicords - Spinel - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Spinel
View Details
Aluminum Oxide Thermal Spray Powder - #182, #183, #184 - Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Alumina; Aluminum Oxide
View Details