Saint-Gobain Coating Solutions Calcia Stabilized Zirconia Thermal Spray Powder #235/#252

Description
Saint-Gobain’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain’s #235 is approved for PWA 1312 & meets specifications for Honeywell EMS 52432 class XII, Boeing BMS 10-67 Type 5, Allison Gas Turbine EMS 56720 & Rolls Royce 9507/18. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.
Datasheet
Description
Saint-Gobain’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain’s #235 is approved for PWA 1312 & meets specifications for Honeywell EMS 52432 class XII, Boeing BMS 10-67 Type 5, Allison Gas Turbine EMS 56720 & Rolls Royce 9507/18. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calcia Stabilized Zirconia Thermal Spray Powder - #235/#252 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Calcia Stabilized Zirconia Thermal Spray Powder
#235/#252
Calcia Stabilized Zirconia Thermal Spray Powder #235/#252
Saint-Gobain’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain’s #235 is approved for PWA 1312 & meets specifications for Honeywell EMS 52432 class XII, Boeing BMS 10-67 Type 5, Allison Gas Turbine EMS 56720 & Rolls Royce 9507/18. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.

Saint-Gobain’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts.

Saint-Gobain’s #235 is approved for PWA 1312 & meets specifications for Honeywell EMS 52432 class XII, Boeing BMS 10-67 Type 5, Allison Gas Turbine EMS 56720 & Rolls Royce 9507/18.

Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number #235/#252
Product Name Calcia Stabilized Zirconia Thermal Spray Powder
Spray Technology Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Chromium Oxide Thermal Spray Powder - #3030, #3031, #3032, #3033 - Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Chromium Oxide
View Details
Aluminum Oxide - #183 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 15 to 45 µm (0.5906 to 1.77 mil)
Material Type Ceramic; Alumina
View Details
Aluminum Oxide Thermal Spray Powder - #117 and #119 - Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Alumina; Aluminum Oxide
View Details