Saint-Gobain Innovative Materials Aluminum Oxide #150

Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet
Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide #150
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Supplier's Site
Aluminum Oxide Thermal Spray Powder - #150 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#150
Aluminum Oxide Thermal Spray Powder #150
Saint-Gobain’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Saint-Gobain’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces.

Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish.

Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Innovative Materials Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings Thermal Spray Coatings
Product Number #150 #150
Product Name Aluminum Oxide Aluminum Oxide Thermal Spray Powder
Spray Technology Powder Flame Spray Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Material Type MetalCarbide; Self-fluxing
View Details
Aluminum Oxide Ceramic Rods for Thermal Spraying - Rokide® HPA - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 mm (0.2500 inch)
Material Type Ceramic; Alumina; Aluminum Oxide
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Saint-Gobain Innovative Materials
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 to 7.94 mm (0.2500 to 0.3125 inch)
Material Type Ceramic; Chromite
View Details