Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624384

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624384 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624384
Norton Gemini 38A AO Mounted Point 61463624384
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624384
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
Width 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624405 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (6.35 mm)
View Details
Crystolon&174; Course Benchstone CJB8 - 61463685525 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details
SD220/320-100V99-1/16 Hand Hone - 69014192149 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
India&174; Fine Replacement IM91 - 61463685348 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details