Norton Abrasives
Boat Stone 38A609-IVBE
61463610503
Description
Boat Stone 38A609-IVBE
Request a Quote
Email Supplier
Datasheet
Description
Boat Stone 38A609-IVBE
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sharpening Stones |
|
Product Number
|
61463610503 |
|
Product Name
|
Boat Stone 38A609-IVBE |
|
Type
|
Sharpening Stone; Boat Stone
|
|
Abrasive / Stone
|
Aluminum Oxide
|
|
Length
|
9.0 inch (229 mm)
|
|
Width
|
1.500 inch (38.1 mm)
|
|
Height
|
2.500 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Sharpening Stone; Abrasive File
Abrasive / Stone
IndiaStone
Length
4.0 inch (102 mm)
View Details
Type
Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone
Aluminum Oxide
Width
1.000 inch (25.4 mm)
View Details
Type
Sharpening Stone; Abrasive File
Abrasive / Stone
IndiaStone
Length
6.0 inch (152 mm)
View Details
Type
Sharpening Stone; Bench Stone
Abrasive / Stone
ArkansasStone
Length
4.0 inch (102 mm)
View Details