Norton Abrasives Crystolon® Fluted Hand Brick BF26 61463687845

Description
Crystolon® Fluted Hand Brick BF26
Request a Quote
Description
Crystolon® Fluted Hand Brick BF26
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon® Fluted Hand Brick BF26 - 61463687845 - Norton Abrasives
Worcester, MA, USA
Crystolon® Fluted Hand Brick BF26
61463687845
Crystolon® Fluted Hand Brick BF26 61463687845
Crystolon® Fluted Hand Brick BF26

Crystolon® Fluted Hand Brick BF26

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687845
Product Name Crystolon® Fluted Hand Brick BF26
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
Height 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FF246 Abrasive File - 61463686515 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Hard Arkansas Ultra Fine Benchstone HB8 - 61463685665 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624472 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.187 inch (4.75 mm)
View Details
India® Coarse CF724 Abrasive File - 61463686780 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details