Norton Abrasives ASD320/400-R100B99-1/16 Hand Hone 69014192180

Description
ASD320/400-R100B99-1 /16 Hand Hone
Request a Quote Datasheet
Description
ASD320/400-R100B99-1 /16 Hand Hone
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD320/400-R100B99-1/16 Hand Hone - 69014192180 - Norton Abrasives
Worcester, MA, USA
ASD320/400-R100B99-1/16 Hand Hone
69014192180
ASD320/400-R100B99-1/16 Hand Hone 69014192180
ASD320/400-R100B99-1 /16 Hand Hone

ASD320/400-R100B99-1/16 Hand Hone

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192180
Product Name ASD320/400-R100B99-1/16 Hand Hone
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
Width 0.375 inch (9.52 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624405 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (6.35 mm)
View Details
India® Coarse CF234 Abrasive File - 61463686495 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624452 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (6.35 mm)
View Details
Crystolon&174; Medium Benchstone MJB14 - 61463685465 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details