Norton Abrasives Crystolon® Trade Stone C/F JT930 61463687675

Description
Crystolon® Trade Stone C/F JT930
Request a Quote
Description
Crystolon® Trade Stone C/F JT930
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon® Trade Stone C/F JT930 - 61463687675 - Norton Abrasives
Worcester, MA, USA
Crystolon® Trade Stone C/F JT930
61463687675
Crystolon® Trade Stone C/F JT930 61463687675
Crystolon® Trade Stone C/F JT930

Crystolon® Trade Stone C/F JT930

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687675
Product Name Crystolon® Trade Stone C/F JT930
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 14.8 inch (375 mm)
Width 1.250 inch (31.75 mm)
Thickness 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Abrasive File-UF HF13 - 61463686590 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Medium MS14 Round Edge Slip - 61463687140 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers
Crystolon&174; Fine Benchstone FJB14 - 61463685460 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624395 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details