Norton Abrasives Crystolon&174; Fine Benchstone FJB14 61463685460

Description
Crystolon&174; Fine Benchstone FJB14
Request a Quote
Description
Crystolon&174; Fine Benchstone FJB14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; Fine Benchstone FJB14 - 61463685460 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; Fine Benchstone FJB14
61463685460
Crystolon&174; Fine Benchstone FJB14 61463685460
Crystolon&174; Fine Benchstone FJB14

Crystolon&174; Fine Benchstone FJB14

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685460
Product Name Crystolon&174; Fine Benchstone FJB14
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
Width 1.000 inch (25.4 mm)
Height 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174; Course Replacement  JM3 - 61463685980 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 11.5 inch (292 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624418 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
India® Fine FF114 Abrasive File - 61463686230 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers
Waterstone Set- 220/1000/4000/8000 - 61463624334 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details