Norton Abrasives Hard Arkansas Abrasive File-UF HF13 61463686590

Description
Hard Arkansas Abrasive File-UF HF13
Request a Quote
Description
Hard Arkansas Abrasive File-UF HF13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Abrasive File-UF HF13 - 61463686590 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Abrasive File-UF HF13
61463686590
Hard Arkansas Abrasive File-UF HF13 61463686590
Hard Arkansas Abrasive File-UF HF13

Hard Arkansas Abrasive File-UF HF13

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686590
Product Name Hard Arkansas Abrasive File-UF HF13
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
Width 0.250 inch (6.35 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FF166 Abrasive File - 61463686305 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624391 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.1 inch (26.97 mm)
View Details
Crystolon&174;Coarse/Fine Benchstone JB8 - 61463685455 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details
Soft Arkansas Penknife Piece- EF SB14 - 61463687565 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details