Norton Abrasives India® Medium Benchstone MB35 61463685605

Description
India® Medium Benchstone MB35
Request a Quote
Description
India® Medium Benchstone MB35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium Benchstone MB35 - 61463685605 - Norton Abrasives
Worcester, MA, USA
India® Medium Benchstone MB35
61463685605
India® Medium Benchstone MB35 61463685605
India® Medium Benchstone MB35

India® Medium Benchstone MB35

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685605
Product Name India® Medium Benchstone MB35
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
Width 2.000 inch (50.8 mm)
Height 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Abrasive File-UF HF843 - 61463686815 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Coarse CF134 Abrasive File - 61463686255 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
ASD220-R100B99-1/16 Hand Hone - 69014191670 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624406 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
View Details