Norton Abrasives Crystolon® F FJS44 Round Edge Slip 61463687090

Description
Crystolon® F FJS44 Round Edge Slip
Request a Quote
Description
Crystolon® F FJS44 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon® F FJS44 Round Edge Slip - 61463687090 - Norton Abrasives
Worcester, MA, USA
Crystolon® F FJS44 Round Edge Slip
61463687090
Crystolon® F FJS44 Round Edge Slip 61463687090
Crystolon® F FJS44 Round Edge Slip

Crystolon® F FJS44 Round Edge Slip

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687090
Product Name Crystolon® F FJS44 Round Edge Slip
Type Sharpening Stone; Slip Stone
Abrasive / Stone Silicon Carbide
Length 4.5 inch (114 mm)
Width 1.750 inch (44.45 mm)
Thickness 0.188 to 0.500 inch (4.76 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Coarse/Fine Benchstone IB8 - 61463685565 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 8.0 inch (203 mm)
View Details
India® Medium MT126 Reamer Stone - 61463687440 - Norton Abrasives
Specs
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624420 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
Hard Arkansas-UF HS3 Round Edge Slip - 61463687040 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details