Norton Abrasives India® Medium MT124 Reamer Stone 61463687420

Description
India® Medium MT124 Reamer Stone
Request a Quote
Description
India® Medium MT124 Reamer Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium MT124 Reamer Stone - 61463687420 - Norton Abrasives
Worcester, MA, USA
India® Medium MT124 Reamer Stone
61463687420
India® Medium MT124 Reamer Stone 61463687420
India® Medium MT124 Reamer Stone

India® Medium MT124 Reamer Stone

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687420
Product Name India® Medium MT124 Reamer Stone
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
Width 1.000 inch (25.4 mm)
Height 0.312 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624414 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
Hard Arkansas Abrasive File-UF HF43 - 61463686600 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Med MF474 Silver Smith Stone - 61463687005 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Crystolon&174; Medium Benchstone MJB35 - 61463685495 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 5.0 inch (127 mm)
View Details