Norton Abrasives India® Coarse/Fine Benchstone IB134 61463685550

Description
India® Coarse/Fine Benchstone IB134
Request a Quote
Description
India® Coarse/Fine Benchstone IB134
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse/Fine Benchstone IB134 - 61463685550 - Norton Abrasives
Worcester, MA, USA
India® Coarse/Fine Benchstone IB134
61463685550
India® Coarse/Fine Benchstone IB134 61463685550
India® Coarse/Fine Benchstone IB134

India® Coarse/Fine Benchstone IB134

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685550
Product Name India® Coarse/Fine Benchstone IB134
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
Width 1.750 inch (44.45 mm)
Height 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Coarse CF114 Abrasive File - 61463686240 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624482 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
Waterstone 8000 - 61463689508 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
India® Med MF464 Silver Smith Stone - 61463686990 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details