Norton Abrasives Crystolon&174; Medium Benchstone MJB8 61463685520

Description
Crystolon&174; Medium Benchstone MJB8
Request a Quote
Description
Crystolon&174; Medium Benchstone MJB8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; Medium Benchstone MJB8 - 61463685520 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; Medium Benchstone MJB8
61463685520
Crystolon&174; Medium Benchstone MJB8 61463685520
Crystolon&174; Medium Benchstone MJB8

Crystolon&174; Medium Benchstone MJB8

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685520
Product Name Crystolon&174; Medium Benchstone MJB8
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Beveled File-UF HF833 - 61463686810 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Med MF444 Silver Smith Stone - 61463686960 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Crystolon®Fine FJF114 Abrasive File - 61463686185 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624399 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
View Details