Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624399

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624399 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624399
Norton Gemini 38A AO Mounted Point 61463624399
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624399
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
Width 1.375 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624452 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (6.35 mm)
View Details
Norton 32A Type 52 Mounted Point - 61463622447 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
India® Medium MS34 Round Edge Slip - 61463687165 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details
Waterstone 4000 - 61463689507 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details