Norton Abrasives Crystolon®Fine FJF114 Abrasive File 61463686185

Description
Crystolon®Fine FJF114 Abrasive File
Request a Quote
Description
Crystolon®Fine FJF114 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon®Fine FJF114 Abrasive File - 61463686185 - Norton Abrasives
Worcester, MA, USA
Crystolon®Fine FJF114 Abrasive File
61463686185
Crystolon®Fine FJF114 Abrasive File 61463686185
Crystolon®Fine FJF114 Abrasive File

Crystolon®Fine FJF114 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686185
Product Name Crystolon®Fine FJF114 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
Width 0.250 inch (6.35 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624408 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.750 inch (19.05 mm)
View Details
SD320-100V99-1/16 Hand Hone - 69014192140 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
India® Medium MT134 Abrasive File - 61463686715 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Crystolon&174;Coarse/Fine Benchstone JB6 - 61463685450 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
View Details