Norton Abrasives
Norzon® 4NZ1634-R5BX348
66252838566
Description
Norzon® 4NZ1634-R5BX348
Request a Quote
Email Supplier
Description
Norzon® 4NZ1634-R5BX348
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252838566 |
|
Product Name
|
Norzon® 4NZ1634-R5BX348 |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
1.5 inch (38.1 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 6000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
4 inch (102 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 to 5 inch (76.2 to 127 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.7500 inch (19.05 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1 inch (25.4 mm)
Thickness
1 inch (25.4 mm)
View Details