Infinity Tapes, LLC Paper Release Liners RL42#

Description
Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating ATTRIBUTES 42# & 53# Stock Available Printed or Unprinted Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of adhesives Superior easy release properties (Thermal Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'
Description
Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating ATTRIBUTES 42# & 53# Stock Available Printed or Unprinted Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of adhesives Superior easy release properties (Thermal Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'

Suppliers

Company
Product
Description
Supplier Links
Paper Release Liners - RL42# - Infinity Tapes, LLC
Lawrence, MA, USA
Paper Release Liners
RL42#
Paper Release Liners RL42#
Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating ATTRIBUTES 42# & 53# Stock Available Printed or Unprinted Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of adhesives Superior easy release properties (Thermal Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'

Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating

ATTRIBUTES

  • 42# & 53# Stock Available
  • Printed or Unprinted
  • Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s)
  • Widths from 1/2" to 48"
  • Compatible with wide variety of adhesives
  • Superior easy release properties (Thermal Silicones)
  • Standard Printing (Remove Liner to Expose Adhesive)
  • Custom Printing
  • Colored Printing - Red, Blue, Black, or Custom
  • Flat Roll Lengths: up to 16,400'
  • Spool Lengths: Up to 40,000'
Supplier's Site

Technical Specifications

  Infinity Tapes, LLC
Product Category Release Liners
Product Number RL42#
Product Name Paper Release Liners
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Polypropylene/BOPP Release Liners - PP502 - Infinity Tapes, LLC
Specs
Liner Type Polypropylene/BOPP
Features Low Transfer / Extractable; Transparent
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details
STARLINER Label Uncoated White Permanent 11
Specs
Liner Type Paper / Kraft Paper
Width 279 mm (11 inches)
View Details