Snecma Jet Engine LEAP-1A®

Description
The LEAP-1A® is the airlines' engine of choice for the next-generation single-aisle airliner from Airbus, the A320neo. It offers A320 operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). Selected by the European planemaker Airbus in 2010, the LEAP-1A will be certified in 2015, and is scheduled to enter service on the A320neo in 2016. Ground tests started in September 2013, two days ahead of the schedule drawn up with the aircraft manufacturer three years previously. Development tests are continuing per the certification schedule. TECHNICAL CHARACTERISTICS Applications Airbus A319neo, Airbus A320neo, Airbus A321neo Max. takeoff thrust (kN) 35,000 Bypass ratio 11 Fan diameter (in) 78 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of low-pressure/high-pr essure turbine stages 2+7 Entry into service 2016
Description
The LEAP-1A® is the airlines' engine of choice for the next-generation single-aisle airliner from Airbus, the A320neo. It offers A320 operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). Selected by the European planemaker Airbus in 2010, the LEAP-1A will be certified in 2015, and is scheduled to enter service on the A320neo in 2016. Ground tests started in September 2013, two days ahead of the schedule drawn up with the aircraft manufacturer three years previously. Development tests are continuing per the certification schedule. TECHNICAL CHARACTERISTICS Applications Airbus A319neo, Airbus A320neo, Airbus A321neo Max. takeoff thrust (kN) 35,000 Bypass ratio 11 Fan diameter (in) 78 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of low-pressure/high-pr essure turbine stages 2+7 Entry into service 2016

Suppliers

Company
Product
Description
Supplier Links
Jet Engine - LEAP-1A® - Snecma
Evry Cedex, Essonne, France
Jet Engine
LEAP-1A®
Jet Engine LEAP-1A®
The LEAP-1A® is the airlines' engine of choice for the next-generation single-aisle airliner from Airbus, the A320neo. It offers A320 operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). Selected by the European planemaker Airbus in 2010, the LEAP-1A will be certified in 2015, and is scheduled to enter service on the A320neo in 2016. Ground tests started in September 2013, two days ahead of the schedule drawn up with the aircraft manufacturer three years previously. Development tests are continuing per the certification schedule. TECHNICAL CHARACTERISTICS Applications Airbus A319neo, Airbus A320neo, Airbus A321neo Max. takeoff thrust (kN) 35,000 Bypass ratio 11 Fan diameter (in) 78 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of low-pressure/high-pr essure turbine stages 2+7 Entry into service 2016

The LEAP-1A® is the airlines' engine of choice for the next-generation single-aisle airliner from Airbus, the A320neo. It offers A320 operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations).

Selected by the European planemaker Airbus in 2010, the LEAP-1A will be certified in 2015, and is scheduled to enter service on the A320neo in 2016. Ground tests started in September 2013, two days ahead of the schedule drawn up with the aircraft manufacturer three years previously. Development tests are continuing per the certification schedule.

TECHNICAL CHARACTERISTICS
ApplicationsAirbus A319neo, Airbus A320neo, Airbus A321neo
Max. takeoff thrust (kN)35,000
Bypass ratio11
Fan diameter (in)78
Number of fan/low-pressure/high-pressure compressor stages1+3+10
Number of low-pressure/high-pressure turbine stages2+7
Entry into service2016
Supplier's Site

Technical Specifications

  Snecma
Product Category Combustion Engines
Product Number LEAP-1A®
Product Name Jet Engine
Fuel Type Jet Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Jet Engine - TR 18 - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Jet Engine - M53 - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Diesel Liquid Cooled Engines -  - Kohler Co. - Engines
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Commercial
View Details
Rammer Engine - EH09 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 2.4 HP
View Details