Westerbeke Corporation Fresh Water Cooled Marine Engine 65B Four

Description
Our Newest Engine - Four cylinder, four cycle smoothness at 2600 RPM! Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 65B Four is a compact four-cylinder engine perfect for difficult installations. The 65B Four provides a power to weight ratio to be envied while requiring modest engine room. Powerful, reliable and Quiet The 66 horsepower 65B Four is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whaleboat engines to the United States Navy. The 202.5 cubic inch displacement of the 65B Four delivers reliable power without sacrificing smooth and quiet operation. To reduce intake noise, this engine also has a tuned air intake silencer. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 65B Four is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and an "EZ Bleed" fuel system allow easy installation and routine maintenance. The Name you can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector EZ Bleed fuel system 12 volt 72 ampere alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Electric stop Operator’s Manual and Parts List Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local distributor 100 amp alternator single output; 160 or 190 amp dual output in place of standard Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge wat..
Description
Our Newest Engine - Four cylinder, four cycle smoothness at 2600 RPM! Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 65B Four is a compact four-cylinder engine perfect for difficult installations. The 65B Four provides a power to weight ratio to be envied while requiring modest engine room. Powerful, reliable and Quiet The 66 horsepower 65B Four is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whaleboat engines to the United States Navy. The 202.5 cubic inch displacement of the 65B Four delivers reliable power without sacrificing smooth and quiet operation. To reduce intake noise, this engine also has a tuned air intake silencer. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 65B Four is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and an "EZ Bleed" fuel system allow easy installation and routine maintenance. The Name you can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector EZ Bleed fuel system 12 volt 72 ampere alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Electric stop Operator’s Manual and Parts List Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local distributor 100 amp alternator single output; 160 or 190 amp dual output in place of standard Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge wat..

Suppliers

Company
Product
Description
Supplier Links
Fresh Water Cooled Marine Engine - 65B Four - Westerbeke Corporation
Taunton, MA, USA
Fresh Water Cooled Marine Engine
65B Four
Fresh Water Cooled Marine Engine 65B Four
Our Newest Engine - Four cylinder, four cycle smoothness at 2600 RPM! Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 65B Four is a compact four-cylinder engine perfect for difficult installations. The 65B Four provides a power to weight ratio to be envied while requiring modest engine room. Powerful, reliable and Quiet The 66 horsepower 65B Four is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whaleboat engines to the United States Navy. The 202.5 cubic inch displacement of the 65B Four delivers reliable power without sacrificing smooth and quiet operation. To reduce intake noise, this engine also has a tuned air intake silencer. Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 65B Four is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and an "EZ Bleed" fuel system allow easy installation and routine maintenance. The Name you can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector EZ Bleed fuel system 12 volt 72 ampere alternator Domestic hot water connections Coolant recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Electric stop Operator’s Manual and Parts List Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local distributor 100 amp alternator single output; 160 or 190 amp dual output in place of standard Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge wat..

Our Newest Engine - Four cylinder, four cycle smoothness at 2600 RPM!

Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 65B Four is a compact four-cylinder engine perfect for difficult installations. The 65B Four provides a power to weight ratio to be envied while requiring modest engine room.

Powerful, reliable and Quiet The 66 horsepower 65B Four is specially engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying over 1,100 whaleboat engines to the United States Navy. The 202.5 cubic inch displacement of the 65B Four delivers reliable power without sacrificing smooth and quiet operation. To reduce intake noise, this engine also has a tuned air intake silencer.

Full Engine Instrumentation Option Westerbeke offers an optional admiral panel. The admiral panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights.

Easy Operation and Maintenance To minimize engine maintenance, the 65B Four is fresh water cooled and equipped with a simple control system. Easy access to all servicing points and an "EZ Bleed" fuel system allow easy installation and routine maintenance.

The Name you can Trust The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Equipment

  • Fresh water cooling
  • Engine prewired to plug-in connector
  • EZ Bleed fuel system
  • 12 volt 72 ampere alternator
  • Domestic hot water connections
  • Coolant recovery tank
  • Throttle, stop, and shift control brackets
  • Low oil pressure and high water temperature alarms
  • Gear-driven sea water pump
  • Short profile marine gear with 1.88:1 reduction
  • Glow plug cold starting aid
  • Four point adjustable flex mounts
  • Lube oil drain hose
  • Tuned air intake silencer
  • Electric stop
  • Operator’s Manual and Parts List

Optional Equipment

  • Captain panel with alarm (tachometer with lights)
  • Admiral panel with alarms (tachometer with gauges)
  • Dual station senders
  • Other gear ratios - Consult local distributor
  • 100 amp alternator single output; 160 or 190 amp dual output in place of standard
  • Remote expansion tank
  • Fuel filter/water separator
  • Muffler and fittings
  • "A" on board spare parts kit
  • "B" extended cruising spare parts kit
  • Anti-siphon valve for overboard cooling discharge wat..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Combustion Engines
Product Number 65B Four
Product Name Fresh Water Cooled Marine Engine
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
Displacement 3.32 liters (3.51 quarts)
Cylinders 4
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4-Cylinder Engine - 44C Four - Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Push Mower Engines -  - Briggs & Stratton Corporation
Briggs & Stratton Corporation
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Agriculture; Lawn Mower
View Details
Cat Industrial Engine - C1.1 (NA) - Caterpillar Inc., OEM Solutions Group
Caterpillar Inc., OEM Solutions Group
View Details
V-Twin Engine - EH99 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 40 HP
View Details