Snecma Jet Engine LEAP-1B®

Description
The LEAP-1B® has been selected by Boeing as the exclusive powerplant for the new 737 MAX single-aisle jetliner. It offers 737 MAX operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). The selection of the LEAP-1B by Boeing in 2011 continues a long-established partnership between CFM and the aircraft manufacturer. This trust was shown to be well-founded in June 2014, when ground testing of the LEAP-1B started, three days ahead of the original schedule, at Snecma's Villaroche facility. TECHNICAL CHARACTERISTICS Applications Boeing 737MAX7, Boeing 737MAX8, Boeing 737MAX9 Max. takeoff thrust (lbf) 28 000 Bypass ratio 9 Fan diameter (in) 69 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of fan/low-pressure/hig h-pressure turbine stages 2+5 Entry into service 2017
Description
The LEAP-1B® has been selected by Boeing as the exclusive powerplant for the new 737 MAX single-aisle jetliner. It offers 737 MAX operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). The selection of the LEAP-1B by Boeing in 2011 continues a long-established partnership between CFM and the aircraft manufacturer. This trust was shown to be well-founded in June 2014, when ground testing of the LEAP-1B started, three days ahead of the original schedule, at Snecma's Villaroche facility. TECHNICAL CHARACTERISTICS Applications Boeing 737MAX7, Boeing 737MAX8, Boeing 737MAX9 Max. takeoff thrust (lbf) 28 000 Bypass ratio 9 Fan diameter (in) 69 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of fan/low-pressure/hig h-pressure turbine stages 2+5 Entry into service 2017

Suppliers

Company
Product
Description
Supplier Links
Jet Engine - LEAP-1B® - Snecma
Evry Cedex, Essonne, France
Jet Engine
LEAP-1B®
Jet Engine LEAP-1B®
The LEAP-1B® has been selected by Boeing as the exclusive powerplant for the new 737 MAX single-aisle jetliner. It offers 737 MAX operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). The selection of the LEAP-1B by Boeing in 2011 continues a long-established partnership between CFM and the aircraft manufacturer. This trust was shown to be well-founded in June 2014, when ground testing of the LEAP-1B started, three days ahead of the original schedule, at Snecma's Villaroche facility. TECHNICAL CHARACTERISTICS Applications Boeing 737MAX7, Boeing 737MAX8, Boeing 737MAX9 Max. takeoff thrust (lbf) 28 000 Bypass ratio 9 Fan diameter (in) 69 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of fan/low-pressure/hig h-pressure turbine stages 2+5 Entry into service 2017

The LEAP-1B® has been selected by Boeing as the exclusive powerplant for the new 737 MAX single-aisle jetliner. It offers 737 MAX operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations).

The selection of the LEAP-1B by Boeing in 2011 continues a long-established partnership between CFM and the aircraft manufacturer. This trust was shown to be well-founded in June 2014, when ground testing of the LEAP-1B started, three days ahead of the original schedule, at Snecma's Villaroche facility.

TECHNICAL CHARACTERISTICS
ApplicationsBoeing 737MAX7, Boeing 737MAX8, Boeing 737MAX9
Max. takeoff thrust (lbf)28 000
Bypass ratio9
Fan diameter (in)69
Number of fan/low-pressure/high-pressure compressor stages1+3+10
Number of fan/low-pressure/high-pressure turbine stages2+5
Entry into service2017
Supplier's Site

Technical Specifications

  Snecma
Product Category Combustion Engines
Product Number LEAP-1B®
Product Name Jet Engine
Fuel Type Jet Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Truck Gas Engine - WP12NG380E40/E50 - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Application Automotive
Torque 13274 In-lbs (15306 kg-cm)
View Details
Well Service Engines C7 ACERT™ (Water-Cooled Manifold) - 18434755 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
Overhead Cam Engine - SP210 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 7 HP
View Details
Jet Engine - CFM56® - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details