Snecma Jet Engine Larzac®

Description
Perfectly adapted to both training and tactical support missions, the Larzac® is the benchmark in its thrust class. The latest version powers the Alpha Jet family of jet trainers. TECHNICAL CHARACTERISTICS Thrust (lbf) 3,192 Specific fuel consumption (lb/lbf.h) 0.74 Airflow (lb/s) 63.05 Turbine entry temperature (K) 1,433 (2,120°F) Pressure ratio 11.10 Bypass ratio 1.04 Length (in) 46.73 Inlet diameter (in) 17.80 Weight (lbs) 650
Description
Perfectly adapted to both training and tactical support missions, the Larzac® is the benchmark in its thrust class. The latest version powers the Alpha Jet family of jet trainers. TECHNICAL CHARACTERISTICS Thrust (lbf) 3,192 Specific fuel consumption (lb/lbf.h) 0.74 Airflow (lb/s) 63.05 Turbine entry temperature (K) 1,433 (2,120°F) Pressure ratio 11.10 Bypass ratio 1.04 Length (in) 46.73 Inlet diameter (in) 17.80 Weight (lbs) 650

Suppliers

Company
Product
Description
Supplier Links
Jet Engine - Larzac® - Snecma
Evry Cedex, Essonne, France
Jet Engine
Larzac®
Jet Engine Larzac®
Perfectly adapted to both training and tactical support missions, the Larzac® is the benchmark in its thrust class. The latest version powers the Alpha Jet family of jet trainers. TECHNICAL CHARACTERISTICS Thrust (lbf) 3,192 Specific fuel consumption (lb/lbf.h) 0.74 Airflow (lb/s) 63.05 Turbine entry temperature (K) 1,433 (2,120°F) Pressure ratio 11.10 Bypass ratio 1.04 Length (in) 46.73 Inlet diameter (in) 17.80 Weight (lbs) 650

Perfectly adapted to both training and tactical support missions, the Larzac® is the benchmark in its thrust class. The latest version powers the Alpha Jet family of jet trainers.

TECHNICAL CHARACTERISTICS
Thrust (lbf)3,192
Specific fuel consumption (lb/lbf.h)0.74
Airflow (lb/s)63.05
Turbine entry temperature (K)1,433 (2,120°F)
Pressure ratio11.10
Bypass ratio1.04
Length (in)46.73
Inlet diameter (in)17.80
Weight (lbs)650
Supplier's Site

Technical Specifications

  Snecma
Product Category Combustion Engines
Product Number Larzac®
Product Name Jet Engine
Fuel Type Jet Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Marine Diesel Engine - WD10/12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Application Marine
Horse Power 174 to 543 HP
View Details
Gas Compression Engines G3306B - 18441744 - Caterpillar Oil & Gas
Specs
Fuel Type CNG
Engine Type Internal Combustion
Application Industrial
View Details
V-Twin Engine - EH90 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 35 HP
View Details
Jet Engine - LEAP-1C® - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details