Snecma Jet Engine LEAP-1C®

Description
The LEAP-1C, the first member of the LEAP® engine family, was selected by Comac (Commercial Aircraft Corporation of China) as the sole Western powerplant for its new C919 single-aisle jetliner. It offers operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). CFM, in partnership with Nexcelle*, will deliver a complete integrated propulsion system (IPS) for the new Chinese jetliner, also including the nacelle and the thrust reverser. The LEAP-1C was the first LEAP engine to begin flight testing, on a flying testbed (FTB) at Victorville, California, in September 2014. *Nexcelle is a 50/50 joint venture between Middle River Aircraft Systems (GE) and Aircelle (Safran) TECHNICAL CHARACTERISTICS Applications Comac C919ST, Comac C919ER Max. takeoff thrust (lbf) 31,000 Bypass ratio 11 Fan diameter (in) 77 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of low-pressure/high-pr essure turbine stages 2+7 Entry into service 2018
Description
The LEAP-1C, the first member of the LEAP® engine family, was selected by Comac (Commercial Aircraft Corporation of China) as the sole Western powerplant for its new C919 single-aisle jetliner. It offers operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). CFM, in partnership with Nexcelle*, will deliver a complete integrated propulsion system (IPS) for the new Chinese jetliner, also including the nacelle and the thrust reverser. The LEAP-1C was the first LEAP engine to begin flight testing, on a flying testbed (FTB) at Victorville, California, in September 2014. *Nexcelle is a 50/50 joint venture between Middle River Aircraft Systems (GE) and Aircelle (Safran) TECHNICAL CHARACTERISTICS Applications Comac C919ST, Comac C919ER Max. takeoff thrust (lbf) 31,000 Bypass ratio 11 Fan diameter (in) 77 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of low-pressure/high-pr essure turbine stages 2+7 Entry into service 2018

Suppliers

Company
Product
Description
Supplier Links
Jet Engine - LEAP-1C® - Snecma
Evry Cedex, Essonne, France
Jet Engine
LEAP-1C®
Jet Engine LEAP-1C®
The LEAP-1C, the first member of the LEAP® engine family, was selected by Comac (Commercial Aircraft Corporation of China) as the sole Western powerplant for its new C919 single-aisle jetliner. It offers operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). CFM, in partnership with Nexcelle*, will deliver a complete integrated propulsion system (IPS) for the new Chinese jetliner, also including the nacelle and the thrust reverser. The LEAP-1C was the first LEAP engine to begin flight testing, on a flying testbed (FTB) at Victorville, California, in September 2014. *Nexcelle is a 50/50 joint venture between Middle River Aircraft Systems (GE) and Aircelle (Safran) TECHNICAL CHARACTERISTICS Applications Comac C919ST, Comac C919ER Max. takeoff thrust (lbf) 31,000 Bypass ratio 11 Fan diameter (in) 77 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+10 Number of low-pressure/high-pr essure turbine stages 2+7 Entry into service 2018

The LEAP-1C, the first member of the LEAP® engine family, was selected by Comac (Commercial Aircraft Corporation of China) as the sole Western powerplant for its new C919 single-aisle jetliner. It offers operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations).

CFM, in partnership with Nexcelle*, will deliver a complete integrated propulsion system (IPS) for the new Chinese jetliner, also including the nacelle and the thrust reverser.

The LEAP-1C was the first LEAP engine to begin flight testing, on a flying testbed (FTB) at Victorville, California, in September 2014.

*Nexcelle is a 50/50 joint venture between Middle River Aircraft Systems (GE) and Aircelle (Safran)

TECHNICAL CHARACTERISTICS
ApplicationsComac C919ST, Comac C919ER
Max. takeoff thrust (lbf)31,000
Bypass ratio11
Fan diameter (in)77
Number of fan/low-pressure/high-pressure compressor stages1+3+10
Number of low-pressure/high-pressure turbine stages2+7
Entry into service2018
Supplier's Site

Technical Specifications

  Snecma
Product Category Combustion Engines
Product Number LEAP-1C®
Product Name Jet Engine
Fuel Type Jet Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Marine Engine - WP12 Series - Weichai Power Co., Ltd.
Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Application Marine
Features Water Cooled
View Details
Well Service Engines C32 ACERT™ (Tier 4 Final) - 18437650 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
Overhead Cam Vertical Shaft Engine - EA190V - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 5.5 HP
View Details
Jet Engine - SaM146 - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details