Caterpillar Oil & Gas Gas Compression Engines G3306B 18441744

Description
Tough and durable, built on the industry-standard G3300 platform and equipped with technology that brings performance, uptime, and low operating cost to your operation. G3306B engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3306B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3306B gas engine. Ratings: 108-157 bkW (145-211 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment. Engine Design - Tough and durable, built on industry standard G3300 platform - Caterpillar supplied air/fuel ratio control and threeway catalyst designed specifically for this engine to provide superior emissions control with NSPS and NonAttainment zone compliance - 0.5 g and 1 g NOx settings available - Integrated operator interface panel, TWC and AFRC reduces hands-on time with the engine - Operator interface panel allows setup and servicing without a laptop - Runs on a broad range of fuels and speeds at any emissions level - Factory installed components with single connection point eases packaging Advanced Digital Engine Management The ADEM A4 system represents the next generation of engine management systems while reducing the number of mechanical components and easing troubleshooting. Features include: • Air/Fuel Ratio Control (AFRC) • Electronic ignition • Electronic governing/speed control • Start/stop logic • Engine protection & monitoring Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Gas Engine Rating Pro (GERP) GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Caterpillar parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Catepillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3306B Standard Equipment Air Inlet System Air cleaner — intermediate duty, dry Air cleaner rain cap (shipped loose) Service indicator Control System ADEM A4 Cooling System Thermostats and housing — full open temperature 97°C (207°F) Jacket water pump — gear-driven, centrifugal, non-self-priming Exhaust System Exhaust manifolds — watercooled Exhaust elbow — dry 102 mm (4 in) Three-way catalyst — 1.0 g NOx and 0.5 g NOx catalyst options Flywheels & Flywheel Housings Flywheel, SAE No. 1 Flywheel housing, SAE No. 1 SAE standard rotation Fuel System Air/fuel ratio control Gas pressure regulator Requires 10.3-34.5 kPa (1.5-5 psi) gas Natural gas carburetor Ignition System ADEM A4 ignition Lube System Crankcase breather, top mounted Oil cooler Oil filter Oil pan, full sump Oil filler and dipstick Protection System The following parameters include alarm and shutdown G3306B Optional Equipment Charging Alternator 24V, 35A alternator 24V, 35A CSA alternator* Cooling System Radiators Jacket water pump inlet adapter Exhaust System Exhaust flex fitting — ANSI flange Exhaust elbow Exhaust flange — ANSI flange Guards Fan guard Damper guard Ignition System CSA certified electronics and ignition Instrumentation Operator interface panel Operator interface panel enclosure 15’, 20’ and 50’ interconnect harness Starting System Air pressure regulator Air start silencer Vane starter Electric starter Turbine starter
Datasheet
Description
Tough and durable, built on the industry-standard G3300 platform and equipped with technology that brings performance, uptime, and low operating cost to your operation. G3306B engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3306B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3306B gas engine. Ratings: 108-157 bkW (145-211 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment. Engine Design - Tough and durable, built on industry standard G3300 platform - Caterpillar supplied air/fuel ratio control and threeway catalyst designed specifically for this engine to provide superior emissions control with NSPS and NonAttainment zone compliance - 0.5 g and 1 g NOx settings available - Integrated operator interface panel, TWC and AFRC reduces hands-on time with the engine - Operator interface panel allows setup and servicing without a laptop - Runs on a broad range of fuels and speeds at any emissions level - Factory installed components with single connection point eases packaging Advanced Digital Engine Management The ADEM A4 system represents the next generation of engine management systems while reducing the number of mechanical components and easing troubleshooting. Features include: • Air/Fuel Ratio Control (AFRC) • Electronic ignition • Electronic governing/speed control • Start/stop logic • Engine protection & monitoring Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Gas Engine Rating Pro (GERP) GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Caterpillar parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Catepillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3306B Standard Equipment Air Inlet System Air cleaner — intermediate duty, dry Air cleaner rain cap (shipped loose) Service indicator Control System ADEM A4 Cooling System Thermostats and housing — full open temperature 97°C (207°F) Jacket water pump — gear-driven, centrifugal, non-self-priming Exhaust System Exhaust manifolds — watercooled Exhaust elbow — dry 102 mm (4 in) Three-way catalyst — 1.0 g NOx and 0.5 g NOx catalyst options Flywheels & Flywheel Housings Flywheel, SAE No. 1 Flywheel housing, SAE No. 1 SAE standard rotation Fuel System Air/fuel ratio control Gas pressure regulator Requires 10.3-34.5 kPa (1.5-5 psi) gas Natural gas carburetor Ignition System ADEM A4 ignition Lube System Crankcase breather, top mounted Oil cooler Oil filter Oil pan, full sump Oil filler and dipstick Protection System The following parameters include alarm and shutdown G3306B Optional Equipment Charging Alternator 24V, 35A alternator 24V, 35A CSA alternator* Cooling System Radiators Jacket water pump inlet adapter Exhaust System Exhaust flex fitting — ANSI flange Exhaust elbow Exhaust flange — ANSI flange Guards Fan guard Damper guard Ignition System CSA certified electronics and ignition Instrumentation Operator interface panel Operator interface panel enclosure 15’, 20’ and 50’ interconnect harness Starting System Air pressure regulator Air start silencer Vane starter Electric starter Turbine starter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Compression Engines G3306B - 18441744 - Caterpillar Oil & Gas
Houston, TX, USA
Gas Compression Engines G3306B
18441744
Gas Compression Engines G3306B 18441744
Tough and durable, built on the industry-standard G3300 platform and equipped with technology that brings performance, uptime, and low operating cost to your operation. G3306B engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3306B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3306B gas engine. Ratings: 108-157 bkW (145-211 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment. Engine Design - Tough and durable, built on industry standard G3300 platform - Caterpillar supplied air/fuel ratio control and threeway catalyst designed specifically for this engine to provide superior emissions control with NSPS and NonAttainment zone compliance - 0.5 g and 1 g NOx settings available - Integrated operator interface panel, TWC and AFRC reduces hands-on time with the engine - Operator interface panel allows setup and servicing without a laptop - Runs on a broad range of fuels and speeds at any emissions level - Factory installed components with single connection point eases packaging Advanced Digital Engine Management The ADEM A4 system represents the next generation of engine management systems while reducing the number of mechanical components and easing troubleshooting. Features include: • Air/Fuel Ratio Control (AFRC) • Electronic ignition • Electronic governing/speed control • Start/stop logic • Engine protection & monitoring Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Gas Engine Rating Pro (GERP) GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Caterpillar parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Catepillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3306B Standard Equipment Air Inlet System Air cleaner — intermediate duty, dry Air cleaner rain cap (shipped loose) Service indicator Control System ADEM A4 Cooling System Thermostats and housing — full open temperature 97°C (207°F) Jacket water pump — gear-driven, centrifugal, non-self-priming Exhaust System Exhaust manifolds — watercooled Exhaust elbow — dry 102 mm (4 in) Three-way catalyst — 1.0 g NOx and 0.5 g NOx catalyst options Flywheels & Flywheel Housings Flywheel, SAE No. 1 Flywheel housing, SAE No. 1 SAE standard rotation Fuel System Air/fuel ratio control Gas pressure regulator Requires 10.3-34.5 kPa (1.5-5 psi) gas Natural gas carburetor Ignition System ADEM A4 ignition Lube System Crankcase breather, top mounted Oil cooler Oil filter Oil pan, full sump Oil filler and dipstick Protection System The following parameters include alarm and shutdown G3306B Optional Equipment Charging Alternator 24V, 35A alternator 24V, 35A CSA alternator* Cooling System Radiators Jacket water pump inlet adapter Exhaust System Exhaust flex fitting — ANSI flange Exhaust elbow Exhaust flange — ANSI flange Guards Fan guard Damper guard Ignition System CSA certified electronics and ignition Instrumentation Operator interface panel Operator interface panel enclosure 15’, 20’ and 50’ interconnect harness Starting System Air pressure regulator Air start silencer Vane starter Electric starter Turbine starter

Tough and durable, built on the industry-standard G3300 platform and equipped with technology that brings performance, uptime, and low operating cost to your operation. G3306B engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3306B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3306B gas engine. Ratings: 108-157 bkW (145-211 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment.


Engine Design

- Tough and durable, built on industry standard G3300 platform - Caterpillar supplied air/fuel ratio control and threeway catalyst designed specifically for this engine to provide superior emissions control with NSPS and NonAttainment zone compliance - 0.5 g and 1 g NOx settings available - Integrated operator interface panel, TWC and AFRC reduces hands-on time with the engine - Operator interface panel allows setup and servicing without a laptop - Runs on a broad range of fuels and speeds at any emissions level - Factory installed components with single connection point eases packaging

Advanced Digital Engine Management

The ADEM A4 system represents the next generation of engine management systems while reducing the number of mechanical components and easing troubleshooting. Features include: • Air/Fuel Ratio Control (AFRC) • Electronic ignition • Electronic governing/speed control • Start/stop logic • Engine protection & monitoring

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Gas Engine Rating Pro (GERP)

GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves.

Product Support Offered Through Global Cat Dealer

More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Caterpillar parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Catepillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com


G3306B Standard Equipment
Air Inlet System

  • Air cleaner — intermediate duty, dry
  • Air cleaner rain cap (shipped loose)
  • Service indicator

Control System

  • ADEM A4

Cooling System

  • Thermostats and housing — full open temperature 97°C (207°F)
  • Jacket water pump — gear-driven, centrifugal, non-self-priming

Exhaust System

  • Exhaust manifolds — watercooled
  • Exhaust elbow — dry
  • 102 mm (4 in)
  • Three-way catalyst — 1.0 g NOx and 0.5 g NOx catalyst options

Flywheels & Flywheel Housings

  • Flywheel, SAE No. 1
  • Flywheel housing, SAE No. 1
  • SAE standard rotation

Fuel System

  • Air/fuel ratio control
  • Gas pressure regulator
  • Requires 10.3-34.5 kPa (1.5-5 psi) gas
  • Natural gas carburetor

Ignition System

  • ADEM A4 ignition

Lube System

  • Crankcase breather, top mounted
  • Oil cooler
  • Oil filter
  • Oil pan, full sump
  • Oil filler and dipstick

Protection System

  • The following parameters include alarm and shutdown

G3306B Optional Equipment
Charging Alternator

  • 24V, 35A alternator
  • 24V, 35A CSA alternator*

Cooling System

  • Radiators
  • Jacket water pump inlet adapter

Exhaust System

  • Exhaust flex fitting — ANSI flange
  • Exhaust elbow
  • Exhaust flange — ANSI flange

Guards

  • Fan guard
  • Damper guard

Ignition System

  • CSA certified electronics and ignition

Instrumentation

  • Operator interface panel
  • Operator interface panel enclosure
  • 15’, 20’ and 50’ interconnect harness

Starting System

  • Air pressure regulator
  • Air start silencer
  • Vane starter
  • Electric starter
  • Turbine starter
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18441744
Product Name Gas Compression Engines G3306B
Fuel Type CNG
Unlock Full Specs
to access all available technical data

Similar Products

Helicopter Engine - Arriel - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Engine Type Internal Combustion
Application Avaition
Horse Power 590 to 990 HP
View Details
Jet Engine - SaM146 - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Natural Gas Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type CNG
Engine Type Internal Combustion
Application Commercial
View Details
Overhead Cam Engine - EX27 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 9 HP
View Details