Safeguard Technology, Inc. Anti-Slip Walkway Covers Weld Tab Cover

Description
SAFEGUARD® Anti-Slip Walkway Covers Weld-In Installation. Safeguard Technology’s Weld-Tab Anti-Slip Walkway Covers work in areas where adhesives and mechanical fasteners will not allow traditional installation methods. Weld-In Anti-Slip Panels When drilling platforms become wet, muddy, and oily, Anti-Slip protection is essential. Safeguard offers a Hi-Traction® Weld Tab Anti-Slip Walkway Cover that allows you to install a gritted Anti-Slip surface without the use of screws or adhesives. These heavy-duty Walkway Covers are manufactured from 1/8" Pultruded FRP Fiberglass and utilize 4” x 4” 316 stainless steel metal tabs attached around the edge of the Cover. Weld Tab Covers are designed to allow tack-welding directly to the metal/steel substrate. The Covers are not recommended to be welded to one-another. Sizes Hi-Traction® Weld Tab Anti-Slip Walkway Covers are available in custom sizes to meet your specifications. Provide your work area dimensions and make note of where existing non-movable machinery and equipment are located; we will assist you in developing the most cost e cient strategy for your application. Grit Coarseness & Custom Colors Safeguard® Hi-Traction® Weld Tab Anti- Slip Walkway Covers are only o ered in Xtreme® and O shore Grit sizes. Safeguard also o ers several color options, including one and two-tone con gurations, and photoluminescent “glow-in-the-dark” for added safety. This will add an extra level of protection during power failures providing safe egress when the light source is remove. PPE Symbols and Safety Messaging Safety Messaging and PPE Symbols can easily be incorporated into the Anti-Slip surface for further safety
Datasheet
Description
SAFEGUARD® Anti-Slip Walkway Covers Weld-In Installation. Safeguard Technology’s Weld-Tab Anti-Slip Walkway Covers work in areas where adhesives and mechanical fasteners will not allow traditional installation methods. Weld-In Anti-Slip Panels When drilling platforms become wet, muddy, and oily, Anti-Slip protection is essential. Safeguard offers a Hi-Traction® Weld Tab Anti-Slip Walkway Cover that allows you to install a gritted Anti-Slip surface without the use of screws or adhesives. These heavy-duty Walkway Covers are manufactured from 1/8" Pultruded FRP Fiberglass and utilize 4” x 4” 316 stainless steel metal tabs attached around the edge of the Cover. Weld Tab Covers are designed to allow tack-welding directly to the metal/steel substrate. The Covers are not recommended to be welded to one-another. Sizes Hi-Traction® Weld Tab Anti-Slip Walkway Covers are available in custom sizes to meet your specifications. Provide your work area dimensions and make note of where existing non-movable machinery and equipment are located; we will assist you in developing the most cost e cient strategy for your application. Grit Coarseness & Custom Colors Safeguard® Hi-Traction® Weld Tab Anti- Slip Walkway Covers are only o ered in Xtreme® and O shore Grit sizes. Safeguard also o ers several color options, including one and two-tone con gurations, and photoluminescent “glow-in-the-dark” for added safety. This will add an extra level of protection during power failures providing safe egress when the light source is remove. PPE Symbols and Safety Messaging Safety Messaging and PPE Symbols can easily be incorporated into the Anti-Slip surface for further safety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Streetsboro, OH, USA
Anti-Slip Walkway Covers
Weld Tab Cover
Anti-Slip Walkway Covers Weld Tab Cover
SAFEGUARD® Anti-Slip Walkway Covers Weld-In Installation. Safeguard Technology’s Weld-Tab Anti-Slip Walkway Covers work in areas where adhesives and mechanical fasteners will not allow traditional installation methods. Weld-In Anti-Slip Panels When drilling platforms become wet, muddy, and oily, Anti-Slip protection is essential. Safeguard offers a Hi-Traction® Weld Tab Anti-Slip Walkway Cover that allows you to install a gritted Anti-Slip surface without the use of screws or adhesives. These heavy-duty Walkway Covers are manufactured from 1/8" Pultruded FRP Fiberglass and utilize 4” x 4” 316 stainless steel metal tabs attached around the edge of the Cover. Weld Tab Covers are designed to allow tack-welding directly to the metal/steel substrate. The Covers are not recommended to be welded to one-another. Sizes Hi-Traction® Weld Tab Anti-Slip Walkway Covers are available in custom sizes to meet your specifications. Provide your work area dimensions and make note of where existing non-movable machinery and equipment are located; we will assist you in developing the most cost e cient strategy for your application. Grit Coarseness & Custom Colors Safeguard® Hi-Traction® Weld Tab Anti- Slip Walkway Covers are only o ered in Xtreme® and O shore Grit sizes. Safeguard also o ers several color options, including one and two-tone con gurations, and photoluminescent “glow-in-the-dark” for added safety. This will add an extra level of protection during power failures providing safe egress when the light source is remove. PPE Symbols and Safety Messaging Safety Messaging and PPE Symbols can easily be incorporated into the Anti-Slip surface for further safety

SAFEGUARD® Anti-Slip Walkway Covers Weld-In Installation.

Safeguard Technology’s Weld-Tab Anti-Slip Walkway Covers work in areas where adhesives and mechanical fasteners will not allow traditional installation methods.

Weld-In Anti-Slip Panels

When drilling platforms become wet, muddy, and oily, Anti-Slip protection is essential. Safeguard offers a Hi-Traction® Weld Tab Anti-Slip Walkway Cover that allows you to install a gritted Anti-Slip surface without the use of screws or adhesives.

These heavy-duty Walkway Covers are manufactured from 1/8" Pultruded FRP Fiberglass and utilize 4” x 4” 316 stainless steel metal tabs attached around the edge of the Cover. Weld Tab Covers are designed to allow tack-welding directly to the metal/steel substrate. The Covers are not recommended to be welded to one-another.

Sizes

Hi-Traction® Weld Tab Anti-Slip Walkway Covers are available in custom sizes to meet your specifications. Provide your work area dimensions and make note of where existing non-movable machinery and equipment are located; we will assist you in developing the most cost e cient strategy for your application.

Grit Coarseness & Custom Colors

Safeguard® Hi-Traction® Weld Tab Anti- Slip Walkway Covers are only o ered in Xtreme® and O shore Grit sizes. Safeguard also o ers several color options, including one and two-tone con gurations, and photoluminescent “glow-in-the-dark” for added safety. This will add an extra level of protection during power failures providing safe egress when the light source is remove.

PPE Symbols and Safety Messaging

Safety Messaging and PPE Symbols can easily be incorporated into the Anti-Slip surface for further safety

Supplier's Site Datasheet

Technical Specifications

  Safeguard Technology, Inc.
Product Category Flooring (industrial)
Product Number Weld Tab Cover
Product Name Anti-Slip Walkway Covers
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Floored II Broadloom 9708 Carpet - Bowled Over 906 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
Redco™ Fiberglass Reinforced Plastic Grating -  - Redwood Plastics
Specs
Type Grating
Material Fiberglass; Plastic
Features Anti-Slip
View Details
Anti-Slip Heated Walkway Covers - Heat Traction™ - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details