Safeguard Analytics Smart Gas Sensor - Hydrogen Chloride (HCl) Model SA2-HCL

Description
Model SA2-HCL smart sensor modules are designed to detect and monitor hydrogen chloride gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detector analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-HCL smart sensor modules are designed to detect and monitor hydrogen chloride gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detector analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Hydrogen Chloride (HCl) - Model SA2-HCL - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Hydrogen Chloride (HCl)
Model SA2-HCL
Smart Gas Sensor - Hydrogen Chloride (HCl) Model SA2-HCL
Model SA2-HCL smart sensor modules are designed to detect and monitor hydrogen chloride gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detector analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Model SA2-HCL smart sensor modules are designed to detect and monitor hydrogen chloride gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detector analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-HCL
Product Name Smart Gas Sensor - Hydrogen Chloride (HCl)
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types HCl; (0-1 ppm to 0-200 ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Oxygen (O2) - Model SA2-O2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type %LEL or %LFL
Gas Types O2; (0-25.0 %)
View Details
Smart Gas Sensor - Chlorine (Cl2) - Model SA2-CL2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Cl2; (0-1.00 ppm to 0-1,000 ppm)
View Details
Smart Gas Sensor - Sulfur Dioxide (SO2) - Model SA2-SO2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types SO2; (0-2.00 ppm to 0-1000 ppm)
View Details
Smart Gas Sensor - Alcohol (C2H6O) - Model SA2-C2H6O - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types (Alcohol (C2H6O))
View Details