Safeguard Analytics Smart Gas Sensor - VOCs Model SA2-VOC-10.6

Description
Model SA2-VOC smart sensor modules are designed to detect and monitor volatile organic compounds in ambient air with an ionization of 10.6eV or below. The modules consist of a photo ionization gas detection sensor and a micro-processor based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power-up, the transmitter reads the gas type, measurement range, and the most recent zero and span calibration data, enabling fully automated startup. With any Safeguard Analytics gas detection transmitter, calibration can be performed on-site or remotely, allowing units to be delivered to the installation location pre-calibrated and ready for operation.
Request a Quote
Description
Model SA2-VOC smart sensor modules are designed to detect and monitor volatile organic compounds in ambient air with an ionization of 10.6eV or below. The modules consist of a photo ionization gas detection sensor and a micro-processor based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power-up, the transmitter reads the gas type, measurement range, and the most recent zero and span calibration data, enabling fully automated startup. With any Safeguard Analytics gas detection transmitter, calibration can be performed on-site or remotely, allowing units to be delivered to the installation location pre-calibrated and ready for operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - VOCs - Model SA2-VOC-10.6 - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - VOCs
Model SA2-VOC-10.6
Smart Gas Sensor - VOCs Model SA2-VOC-10.6
Model SA2-VOC smart sensor modules are designed to detect and monitor volatile organic compounds in ambient air with an ionization of 10.6eV or below. The modules consist of a photo ionization gas detection sensor and a micro-processor based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power-up, the transmitter reads the gas type, measurement range, and the most recent zero and span calibration data, enabling fully automated startup. With any Safeguard Analytics gas detection transmitter, calibration can be performed on-site or remotely, allowing units to be delivered to the installation location pre-calibrated and ready for operation.

Model SA2-VOC smart sensor modules are designed to detect and monitor volatile organic compounds in ambient air with an ionization of 10.6eV or below. The modules consist of a photo ionization gas detection sensor and a micro-processor based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power-up, the transmitter reads the gas type, measurement range, and the most recent zero and span calibration data, enabling fully automated startup. With any Safeguard Analytics gas detection transmitter, calibration can be performed on-site or remotely, allowing units to be delivered to the installation location pre-calibrated and ready for operation.

Supplier's Site

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-VOC-10.6
Product Name Smart Gas Sensor - VOCs
Sensor Technology PID
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Hydrogen Sulfide (H2S) - Model SA2-H2S - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2S; (0-1.00 ppm to 0-1,000 ppm)
View Details
Smart Gas Sensor - Refrigerant (R32) - Model SA2-R32 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Refrigerants; (15%)
View Details
Smart Gas Sensor - Bromine (Br2) - Model SA2-BR2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Br2; (0-20.0 ppm to 0-1,000 ppm)
View Details
Smart Gas Sensor - Propane (C3H8) - Model SA2-C3H8 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %Volume
Gas Types Combustible; Hydrocarbons; (2% to 100% Volume)
View Details