Safeguard Analytics Smart Gas Sensor - Ethylene (C2H4) Model SA2-C2H4

Description
Model SA2-C2H4 smart sensor modules are designed to detect and monitor ethylene gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-C2H4 smart sensor modules are designed to detect and monitor ethylene gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Ethylene (C2H4) - Model SA2-C2H4 - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Ethylene (C2H4)
Model SA2-C2H4
Smart Gas Sensor - Ethylene (C2H4) Model SA2-C2H4
Model SA2-C2H4 smart sensor modules are designed to detect and monitor ethylene gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Model SA2-C2H4 smart sensor modules are designed to detect and monitor ethylene gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-C2H4
Product Name Smart Gas Sensor - Ethylene (C2H4)
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; (Ethylene (C2H4))
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Propane (C3H8) - Model SA2-C3H8 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %Volume
Gas Types Combustible; Hydrocarbons; (2% to 100% Volume)
View Details
Smart Gas Sensor - VOCs - Model SA2-VOC-10.6 - Safeguard Analytics
Specs
Sensor Technology PID
Measurement Type Trace
Gas Types Combustible
View Details
Smart Gas Sensor - Hydrogen (H2) - Model SA2-H2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2; (0-200 ppm to 0-50,000 ppm)
View Details
Smart Gas Sensor - Carbon Monoxide (CO) - Model SA2-CO - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-10 ppm to 0-4000 ppm)
View Details