Safeguard Analytics Smart Gas Sensor - Carbon Dioxide (CO2) Model SA2-CO2

Description
Model SA2-CO2 smart sensor modules are designed to detect and monitor carbon dioxide gas in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detector analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power-up, the transmitter reads the gas type, measurement range, and the most recent zero and span calibration data, enabling fully automated startup. With any Safeguard Analytics gas detection transmitter, calibration can be performed on-site or remotely, allowing units to be delivered to the installation location pre-calibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-CO2 smart sensor modules are designed to detect and monitor carbon dioxide gas in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detector analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power-up, the transmitter reads the gas type, measurement range, and the most recent zero and span calibration data, enabling fully automated startup. With any Safeguard Analytics gas detection transmitter, calibration can be performed on-site or remotely, allowing units to be delivered to the installation location pre-calibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Carbon Dioxide (CO2) - Model SA2-CO2 - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Carbon Dioxide (CO2)
Model SA2-CO2
Smart Gas Sensor - Carbon Dioxide (CO2) Model SA2-CO2
Model SA2-CO2 smart sensor modules are designed to detect and monitor carbon dioxide gas in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detector analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power-up, the transmitter reads the gas type, measurement range, and the most recent zero and span calibration data, enabling fully automated startup. With any Safeguard Analytics gas detection transmitter, calibration can be performed on-site or remotely, allowing units to be delivered to the installation location pre-calibrated and ready for operation.

Model SA2-CO2 smart sensor modules are designed to detect and monitor carbon dioxide gas in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detector analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power-up, the transmitter reads the gas type, measurement range, and the most recent zero and span calibration data, enabling fully automated startup. With any Safeguard Analytics gas detection transmitter, calibration can be performed on-site or remotely, allowing units to be delivered to the installation location pre-calibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-CO2
Product Name Smart Gas Sensor - Carbon Dioxide (CO2)
Sensor Technology Infrared
Measurement Type %Volume; Trace
Gas Types Toxic; CO2; (1,000 ppm to 100% Volume)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Hydrogen (H2) - Model SA2-H2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2; (0-200 ppm to 0-50,000 ppm)
View Details
Smart Gas Sensor - Combustible Gas - Model SA2-CPS - Safeguard Analytics
Specs
Sensor Technology Catalytic
Measurement Type %LEL or %LFL
Gas Types Combustible
View Details
Smart Gas Sensor - Bromine (Br2) - Model SA2-BR2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Br2; (0-20.0 ppm to 0-1,000 ppm)
View Details
Smart Gas Sensor - Sulfur Dioxide (SO2) - Model SA2-SO2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types SO2; (0-2.00 ppm to 0-1000 ppm)
View Details