STEGO Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego 13092.1-17

Description
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego - 83AC7457 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego
83AC7457
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego 83AC7457
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes

FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 83AC7457
Product Name Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Fan Heater, 600W, 14 To 104 Deg F, 120V; Voltage Rating Vac Stego - 93X5298 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
View Details